Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202939-CS8130-CSZR
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 20SSOP
IC INTERFACE SPECIALIZED 20SSOP
IC INTERFACE SPECIALIZED 20SSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 202939-CS8130-CSZR | CS8130-CSZR | CS8130-CSZR | CS8130-CSZR | CS8130-CSZR |
| Product Name | Interface - Interface - Specialized - CS8130-CSZR | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Supply Voltage | Other; 2.7 V ~ 5.5 V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V |