Cirrus Logic, Inc. Stereo Codec with Three Digital Audio Interfaces WM1811

Description
The WM1811 is a highly integrated ultra-low power hi-fi codec with an integrated stereo Class D speaker driver and Class W headphone driver to minimize power consumption during audio playback. This IC requires only two voltage supplies, with all other internal supply rails generated from integrated LDOs. Stereo full duplex asynchronous sample rate conversion and multichannel digital mixing combined with powerful analog mixing allow the device to support a huge range of different architectures and use cases. Features 24-bit 2-channel hi-fi DAC and 2-channel hi-fi ADC 100 dB SNR during DAC playback ('A' weighted) Smart MIC interface Power, clocking and data input for up to two digital MICs High performance analog MIC interface MIC activity detect & interrupt allows processor to sleep Low power jack detection support Impedance sensing for accessory / push-button detection 2W stereo (2 x 2W) Class D speaker driver Capless Class W headphone drivers Integrated charge pump 5.3mW total power for DAC playback to headphones 4 Line outputs (single-ended or differential) BTL earpiece driver Digital audio interfaces for multi-processor architecture Asynchronous stereo duplex sample rate conversion Powerful mixing and digital loopback functions ReTune™ Mobile 5-band, 4-channel parametric EQ Dynamic range controller Dual FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Active noise reduction circuits DC offset correction removes pops and clicks Ground loop noise cancelation Integrated LDO regulators 80-ball W-CSP package (4.158 x 3.876 x 0.607mm) Parametric Specifications DACs 2 ADCs 2 DAC THD+N (dB) -83 ADC THD+N (dB) -84 Sample Rate (kHz) 96 Analog Power Supply (V) 1.71-5.5 Supply Current (µA) 1-3.6 Package 80 WLCSP
Description
The WM1811 is a highly integrated ultra-low power hi-fi codec with an integrated stereo Class D speaker driver and Class W headphone driver to minimize power consumption during audio playback. This IC requires only two voltage supplies, with all other internal supply rails generated from integrated LDOs. Stereo full duplex asynchronous sample rate conversion and multichannel digital mixing combined with powerful analog mixing allow the device to support a huge range of different architectures and use cases. Features 24-bit 2-channel hi-fi DAC and 2-channel hi-fi ADC 100 dB SNR during DAC playback ('A' weighted) Smart MIC interface Power, clocking and data input for up to two digital MICs High performance analog MIC interface MIC activity detect & interrupt allows processor to sleep Low power jack detection support Impedance sensing for accessory / push-button detection 2W stereo (2 x 2W) Class D speaker driver Capless Class W headphone drivers Integrated charge pump 5.3mW total power for DAC playback to headphones 4 Line outputs (single-ended or differential) BTL earpiece driver Digital audio interfaces for multi-processor architecture Asynchronous stereo duplex sample rate conversion Powerful mixing and digital loopback functions ReTune™ Mobile 5-band, 4-channel parametric EQ Dynamic range controller Dual FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Active noise reduction circuits DC offset correction removes pops and clicks Ground loop noise cancelation Integrated LDO regulators 80-ball W-CSP package (4.158 x 3.876 x 0.607mm) Parametric Specifications DACs 2 ADCs 2 DAC THD+N (dB) -83 ADC THD+N (dB) -84 Sample Rate (kHz) 96 Analog Power Supply (V) 1.71-5.5 Supply Current (µA) 1-3.6 Package 80 WLCSP
Datasheet
Datasheet Summary
Powered by GS/AI

The WM1811G is a highly integrated ultra-low power hi-fi codec designed for smartphones and portable devices. It features a 24-bit, 2-channel DAC and ADC with a signal-to-noise ratio of 100 dB during DAC playback. The device includes a stereo Class D speaker driver capable of delivering 2W output and Class W headphone drivers, which provide a total power of 5.3mW for headphone playback. The WM1811G supports asynchronous stereo duplex sample rate conversion and multi-channel digital mixing, making it suitable for various audio architectures. It incorporates a smart digital microphone interface that can power and manage up to two digital microphones, along with features like microphone activity detection and low power jack detection. The codec also includes a programmable parametric equalizer, dynamic range controller, and active noise reduction circuits to enhance audio quality. It operates with only two voltage supplies, utilizing integrated LDOs for internal power management. The device is packaged in an 80-ball W-CSP format, measuring 4.158 x 3.876 x 0.607 mm, making it compact for integration into portable applications.

Datasheet Summary
Powered by GS/AI

The WM1811G is a highly integrated ultra-low power hi-fi codec designed for smartphones and portable devices. It features a 24-bit, 2-channel DAC and ADC with a signal-to-noise ratio of 100 dB during DAC playback. The device includes a stereo Class D speaker driver capable of delivering 2W output and Class W headphone drivers, which provide a total power of 5.3mW for headphone playback. The WM1811G supports asynchronous stereo duplex sample rate conversion and multi-channel digital mixing, making it suitable for various audio architectures. It incorporates a smart digital microphone interface that can power and manage up to two digital microphones, along with features like microphone activity detection and low power jack detection. The codec also includes a programmable parametric equalizer, dynamic range controller, and active noise reduction circuits to enhance audio quality. It operates with only two voltage supplies, utilizing integrated LDOs for internal power management. The device is packaged in an 80-ball W-CSP format, measuring 4.158 x 3.876 x 0.607 mm, making it compact for integration into portable applications.

Suppliers

Company
Product
Description
Supplier Links
Stereo Codec with Three Digital Audio Interfaces - WM1811 - Cirrus Logic, Inc.
Austin, TX, USA
Stereo Codec with Three Digital Audio Interfaces
WM1811
Stereo Codec with Three Digital Audio Interfaces WM1811
The WM1811 is a highly integrated ultra-low power hi-fi codec with an integrated stereo Class D speaker driver and Class W headphone driver to minimize power consumption during audio playback. This IC requires only two voltage supplies, with all other internal supply rails generated from integrated LDOs. Stereo full duplex asynchronous sample rate conversion and multichannel digital mixing combined with powerful analog mixing allow the device to support a huge range of different architectures and use cases. Features 24-bit 2-channel hi-fi DAC and 2-channel hi-fi ADC 100 dB SNR during DAC playback ('A' weighted) Smart MIC interface Power, clocking and data input for up to two digital MICs High performance analog MIC interface MIC activity detect & interrupt allows processor to sleep Low power jack detection support Impedance sensing for accessory / push-button detection 2W stereo (2 x 2W) Class D speaker driver Capless Class W headphone drivers Integrated charge pump 5.3mW total power for DAC playback to headphones 4 Line outputs (single-ended or differential) BTL earpiece driver Digital audio interfaces for multi-processor architecture Asynchronous stereo duplex sample rate conversion Powerful mixing and digital loopback functions ReTune™ Mobile 5-band, 4-channel parametric EQ Dynamic range controller Dual FLL provides all necessary clocks Self-clocking modes allow processor to sleep All standard sample rates from 8 kHz to 96 kHz Active noise reduction circuits DC offset correction removes pops and clicks Ground loop noise cancelation Integrated LDO regulators 80-ball W-CSP package (4.158 x 3.876 x 0.607mm) Parametric Specifications DACs 2 ADCs 2 DAC THD+N (dB) -83 ADC THD+N (dB) -84 Sample Rate (kHz) 96 Analog Power Supply (V) 1.71-5.5 Supply Current (µA) 1-3.6 Package 80 WLCSP

The WM1811 is a highly integrated ultra-low power hi-fi codec with an integrated stereo Class D speaker driver and Class W headphone driver to minimize power consumption during audio playback. This IC requires only two voltage supplies, with all other internal supply rails generated from integrated LDOs. Stereo full duplex asynchronous sample rate conversion and multichannel digital mixing combined with powerful analog mixing allow the device to support a huge range of different architectures and use cases.

Features

  • 24-bit 2-channel hi-fi DAC and 2-channel hi-fi ADC
  • 100 dB SNR during DAC playback ('A' weighted)
  • Smart MIC interface
    • Power, clocking and data input for up to two digital MICs
    • High performance analog MIC interface
    • MIC activity detect & interrupt allows processor to sleep
    • Low power jack detection support
    • Impedance sensing for accessory / push-button detection
  • 2W stereo (2 x 2W) Class D speaker driver
  • Capless Class W headphone drivers
    • Integrated charge pump
    • 5.3mW total power for DAC playback to headphones
  • 4 Line outputs (single-ended or differential)
  • BTL earpiece driver
  • Digital audio interfaces for multi-processor architecture
    • Asynchronous stereo duplex sample rate conversion
    • Powerful mixing and digital loopback functions
  • ReTune™ Mobile 5-band, 4-channel parametric EQ
  • Dynamic range controller
  • Dual FLL provides all necessary clocks
    • Self-clocking modes allow processor to sleep
    • All standard sample rates from 8 kHz to 96 kHz
  • Active noise reduction circuits
    • DC offset correction removes pops and clicks
    • Ground loop noise cancelation
  • Integrated LDO regulators
  • 80-ball W-CSP package (4.158 x 3.876 x 0.607mm)

Parametric Specifications

DACs

2

ADCs

2

DAC THD+N (dB)

-83

ADC THD+N (dB)

-84

Sample Rate (kHz)

96

Analog Power Supply (V)

1.71-5.5

Supply Current (µA)

1-3.6

Package

80 WLCSP
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM1811
Product Name Stereo Codec with Three Digital Audio Interfaces
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Modems - ICs and Modules - SI2415-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers