CS61575 - T1/E1 Line Interface
Line Interface Unit 2.048Mbps E1/T1 Serial 28-Pin PDIP Product overview: CS61575-IP1 from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CS61575-IP1 can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163426-CS61575-IP1
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Telecom IC Line Interface Unit (LIU) 28-PDIP
CS61575 - T1/E1 LINE INTERFACE
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS61575-IP1 | 702-CS61575-IP1 | 1163426-CS61575-IP1 | CS61575-IP1 | CS61575-IP1 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - CS61575-IP1 | Telecom | Integrated Circuits (ICs) - Interface - Telecom | |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Package Type | DIP; DIP28 | PDIP | DIP; 28-DIP (0.600\", 15.24mm) | ||
| Data Rate | 2.05 kbps | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |