Cirrus Logic, Inc. Audio Special Purpose - CS8406-DZZR CS8406-DZZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916102-CS8406-DZZR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Transmitter 2 Channel 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CS8406 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916102-CS8406-DZZR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Transmitter 2 Channel 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CS8406 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - CS8406-DZZR - 916102-CS8406-DZZR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - CS8406-DZZR
916102-CS8406-DZZR
Audio Special Purpose - CS8406-DZZR 916102-CS8406-DZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916102-CS8406-DZZR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Transmitter 2 Channel 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CS8406 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916102-CS8406-DZZR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Audio Transmitter 2 Channel 28-TSSOP
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS8406
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 916102-CS8406-DZZR
Product Name Audio Special Purpose - CS8406-DZZR
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910A/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
3.3V 5V Interface Transceiver IC - 716-SI3000-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Package Type Tube
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details