PCM Codec, A/MU-Law, 1-Func, CMOS, PDSO28, 10.20 X 5.30 MM, 1.75 MM HEIGHT, LEAD FREE, MO-150AH, SSOP-28 Product overview: WM8510GEDS/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8510GEDS/V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1127480-WM8510GEDS/V
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 1.71V ~ 3.6V
Voltage - Supply, Digital: 2.5V ~ 3.6V
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 93
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): WM8510GEDSV;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: WM8510GEDS/V-ND,598-
Base Product Number: WM8510
Product Status: Obsolete
Interface - CODECs VoIP Mono CODEC
IC CODEC MONO SPEAKER DVR 28SSOP
IC CODEC MONO SPEAKER DVR 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-WM8510GEDS/V | 1127480-WM8510GEDS/V | WM8510GEDS/V | WM8510GEDS/V | WM8510GEDS/V | WM8510GEDS/V |
| Product Name | SSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Transceiver | Sensor Interface; Codec | Codec | Sensor Interface; Codec | Audio | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |