Consumer Circuit, 5 X 5 MM, LEAD FREE, MO-220, QFN-32 Product overview: CS4265-DNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4265-DNZ can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163145-CS4265-DNZ
Manufacturer Homepage: www.cirrus.com
Alternative Parts (Cross-Reference): CS4265-CNZR; AK4532; CS4265-CNZ;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Interface - CODECs Stereo Audio CODEC 104 dB 192 kHz
IC CODEC 24BIT 104DB 32-QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS4265-DNZ | 598-CS4265-DNZ-ND | 1163145-CS4265-DNZ | CS4265-DNZ | CS4265-DNZ | CS4265-DNZ |
| Product Name | QFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - CS4265-DNZ | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Transceiver | Codec | Codec | Sensor Interface; Codec | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | QFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | QFN-32 |