General Purpose Interface 24 b Serial 64-LQFP (10x10)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013296-CS42516-CQZ
Packaging: Tray
Type: General Purpose
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 6
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 114 / 110
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 3.13 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
24b 192kHz 6Ch Audio Codec IC, LQFP, Serial/I2C/SPI Product overview: CS42516-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42516-CQZ can be used for catalog matching and distributor lookup.
General Purpose Interface 24 b Serial 64-LQFP (10x10)
IC CODEC S/PDIF RCVR 64LQFP
Interface - CODECs 6-Ch CODEC S/PDIF Rcv 110 dB 192 kHz
IC CODEC S/PDIF RCVR 64LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-CS42516-CQZ-ND | 013296-CS42516-CQZ | 716-CS42516-CQZ | CS42516-CQZ | CS42516-CQZ | CS42516-CQZ | CS42516-CQZ |
| Product Name | CODECS | Interface - Interface - CODECs - CS42516-CQZ | 192kHz Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Technology | Serial | Serial | |||||
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | General Purpose | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | LQFP; 64-LQFP | QFP; 64-LQFP (10x10) | LQFP | QFP; LQFP; 64-LQFP | LQFP-64 | QFP; 64-LQFP |