Cirrus Logic, Inc. CODECS CS4265-CNZR

Description
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Request a Quote Datasheet
Description
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - 598-CS4265-CNZRTR-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 32-QFN (5x5)

Stereo Audio Interface 24 b Serial 32-QFN (5x5)

Buy Now Datasheet
Interface - Interface - CODECs - CS4265-CNZR - 96557-CS4265-CNZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS4265-CNZR
96557-CS4265-CNZR
Interface - Interface - CODECs - CS4265-CNZR 96557-CS4265-CNZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 96557-CS4265-CNZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 104 / 104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 3.13 V to 5.25 V Digital Supply Voltage: 3.13 V to 5.25 V Alternative Parts (Cross-Reference): AK4532; CS4265-CNZ; CS4265-DNZ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 96557-CS4265-CNZR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 104 / 104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 32-QFN (5x5)
Analog Supply Voltage: 3.13 V to 5.25 V
Digital Supply Voltage: 3.13 V to 5.25 V
Alternative Parts (Cross-Reference): AK4532; CS4265-CNZ; CS4265-DNZ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
QFN Interface Transceiver IC - 716-CS4265-CNZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
716-CS4265-CNZR
QFN Interface Transceiver IC 716-CS4265-CNZR
Consumer Circuit, 5 X 5 MM, LEAD FREE, MO-220, QFN-32 Product overview: CS4265-CNZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4265-CNZR can be used for catalog matching and distributor lookup.

Consumer Circuit, 5 X 5 MM, LEAD FREE, MO-220, QFN-32 Product overview: CS4265-CNZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4265-CNZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - CS4265-CNZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 32-QFN (5x5)

Stereo Audio Interface 24 b Serial 32-QFN (5x5)

Buy Now Datasheet
IC CODEC 24BIT 104DB 32QFN

IC CODEC 24BIT 104DB 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
CS4265-CNZR
Interface - CODECs CS4265-CNZR
Interface - CODECs IC 24bit 192kHz Str Cdc w/PGA &Inpt Mux

Interface - CODECs IC 24bit 192kHz Str Cdc w/PGA &Inpt Mux

Buy Now Datasheet
Shenzhen, China
Interface - CODECs
CS4265-CNZR
Interface - CODECs CS4265-CNZR
IC CODEC 24BIT 104DB 32QFN

IC CODEC 24BIT 104DB 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 598-CS4265-CNZRTR-ND 96557-CS4265-CNZR 716-CS4265-CNZR CS4265-CNZR CS4265-CNZR CS4265-CNZR CS4265-CNZR
Product Name CODECS Interface - Interface - CODECs - CS4265-CNZR QFN Interface Transceiver IC CODECS CODECS Interface - CODECs Interface - CODECs
Technology Serial Serial
Device Type Codec Sensor Interface Transceiver Codec Stereo Audio Sensor Interface; Codec
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type 32-VFQFN Exposed Pad 32-QFN (5x5) QFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad QFN-32
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface - Controllers - ADM6996IX-AD-T-1 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details