Cirrus Logic, Inc. CODECS CS4228A-KSZ

Description
CS4228 - Audio IC 24-Bit 96kHz Multi-Channel Codec
Request a Quote Datasheet
Description
CS4228 - Audio IC 24-Bit 96kHz Multi-Channel Codec
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS4228A-KSZ - Rochester Electronics
Newburyport, MA, United States
CS4228 - Audio IC 24-Bit 96kHz Multi-Channel Codec

CS4228 - Audio IC 24-Bit 96kHz Multi-Channel Codec

Supplier's Site Datasheet
CODECS - CS4228A-KSZ-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 28-SSOP

Audio Interface 24 b Serial 28-SSOP

Buy Now Datasheet
Interface - Interface - CODECs - CS4228A-KSZ - 122196-CS4228A-KSZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS4228A-KSZ
122196-CS4228A-KSZ
Interface - Interface - CODECs - CS4228A-KSZ 122196-CS4228A-KSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 122196-CS4228A-KSZ Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 6 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 97 / 100 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 122196-CS4228A-KSZ
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 6
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 97 / 100
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
24 BIT Interface Transceiver IC
716-CS4228A-KSZ
24 BIT Interface Transceiver IC 716-CS4228A-KSZ
IC AUDIO CODEC 24 BIT 28SSOP Product overview: CS4228A-KSZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228A-KSZ can be used for catalog matching and distributor lookup.

IC AUDIO CODEC 24 BIT 28SSOP Product overview: CS4228A-KSZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24 BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24 BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4228A-KSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - CS4228A-KSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 28-SSOP

Audio Interface 24 b Serial 28-SSOP

Buy Now Datasheet
IC AUDIO CODEC 24 BIT 28SSOP

IC AUDIO CODEC 24 BIT 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CS4228A-KSZ CS4228A-KSZ-ND 122196-CS4228A-KSZ 716-CS4228A-KSZ CS4228A-KSZ CS4228A-KSZ
Product Name CODECS Interface - Interface - CODECs - CS4228A-KSZ 24 BIT Interface Transceiver IC CODECS CODECS
Technology RS422 Serial
Device Type Codec Codec Sensor Interface Transceiver Codec Audio
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2438-A-GT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP
View Details
3 suppliers
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers