Cirrus Logic, Inc. Interface - Interface - CODECs - CS42438-DMZR CS42438-DMZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030366-CS42438-DMZR Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 / 105 (Single-Ended) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Case / Package: 52-MQFP (10x10) Analog Supply Voltage: 3.14 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030366-CS42438-DMZR Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 / 105 (Single-Ended) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Case / Package: 52-MQFP (10x10) Analog Supply Voltage: 3.14 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - CS42438-DMZR - 1030366-CS42438-DMZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS42438-DMZR
1030366-CS42438-DMZR
Interface - Interface - CODECs - CS42438-DMZR 1030366-CS42438-DMZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030366-CS42438-DMZR Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 / 105 (Single-Ended) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Case / Package: 52-MQFP (10x10) Analog Supply Voltage: 3.14 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030366-CS42438-DMZR
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 6 / 8
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 / 105 (Single-Ended)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 52-MQFP (10x10)
Analog Supply Voltage: 3.14 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-CS42438-DMZR
Interface Transceiver IC 716-CS42438-DMZR
Consumer Circuit, CMOS, PQFP52, LEAD FREE, MS-022, MQFP-52 Product overview: CS42438-DMZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42438-DMZR can be used for catalog matching and distributor lookup.

Consumer Circuit, CMOS, PQFP52, LEAD FREE, MS-022, MQFP-52 Product overview: CS42438-DMZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42438-DMZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - CS42438-DMZR-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 52-MQFP (10x10)

Audio Interface 24 b Serial 52-MQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
CS42438-DMZR
Interface - CODECs CS42438-DMZR
Interface - CODECs IC 108dB 8-Chnl Multi-Ch CODECs

Interface - CODECs IC 108dB 8-Chnl Multi-Ch CODECs

Buy Now Datasheet
Interface - CODECs - CS42438-DMZR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS42438-DMZR
Interface - CODECs CS42438-DMZR
IC CODEC 108DB 192KHZ 52-MQFP

IC CODEC 108DB 192KHZ 52-MQFP

Supplier's Site Datasheet
CODECS - CS42438-DMZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 52-MQFP (10x10)

Audio Interface 24 b Serial 52-MQFP (10x10)

Buy Now Datasheet
IC CODEC 108DB 192KHZ 52-MQFP

IC CODEC 108DB 192KHZ 52-MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1030366-CS42438-DMZR 716-CS42438-DMZR CS42438-DMZR-ND CS42438-DMZR CS42438-DMZR CS42438-DMZR CS42438-DMZR
Product Name Interface - Interface - CODECs - CS42438-DMZR Interface Transceiver IC CODECS Interface - CODECs Interface - CODECs CODECS CODECS
Device Type Sensor Interface Transceiver Codec Sensor Interface; Codec Codec Audio
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type QFP; 52-MQFP (10x10) QFP QFP; 52-QFP MQFP-52 QFP; 52-QFP QFP; 52-QFP
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details