Cirrus Logic, Inc. Low Power Codec with Class D Speaker Driver CS42L52

Description
The CS42L52 is a 24-bit, low power stereo audio codec providing up to 1 W per channel of highly efficient Class D amplification to external speakers, or enough power to drive 44 mW per channel into stereo headphones and consumes only 13 mW of power at 1.8 V in playback mode. The CS42L52 offers the flexibility to run its core from a single power supply and directly connect the Class D amplifier to the battery supply for a more efficient operation. With its ground-centered outputs, the CS42L52 helps to reduce clicks and pops during start up, improves low-end frequency response and eliminates costly, space-consuming DC blocking capacitors. Features Stereo Codec: High performance stereo ADC & DAC 99 dB (ADC),98 dB (DAC) dynamic range (A-wtd) -88 dB THD+N Flexible stereo analog input architecture 4:1 analog input MUXr Analog input mixing Analog pass-thru with volume control Analog Programmable Gain Amplifier (PGA) Programmable Automatic Level Control (ALC) Noise gate for noise suppression Programmable threshold & attack/release rates Dual MIC inputs Differential or single-ended +16 dB to +32 dB w/1 dB step MIC pre-amplifiers Programmable, low noise MIC bias levels Digital signal processing engine Bass & treble tone control, de-emphasis Master Vol. and independent PCM SDIN + ADC SDOUT Mix Vol. Ctl. Soft-ramp & Zero-cross transitions Programmable peak-detect and limiter Beep generator w/full tone control Class D Stereo/Mono Speaker Amplifier: No external filter required High stereo output power at 10% THD+N 2 x 1.00 W into 8 ω @ 5.0 V 2 x 550 mW into 8 ω @ 3.7 V 2 x 230 mW into 8 ω @ 2.5 V High mono output power at 10% THD+N 1 x 1.90 W into 4 ω @ 5.0 V 1 x 1.00 W into 4 ω @ 3.7 V 1 x 350 mW into 4 ω @ 2.5 V Direct battery powered operation Battery level monitoring & compensation 82% at 800 mW Phase-aligned PWM output reduces idle channel current Spread spectrum modulation Low quiescent current Stereo Headphone Amplifier: Ground centered outputs No DC-blocking capacitor required Integrated negative voltage regulator High power output at -75 dB THD+N 2 x 23 mW into 16 ω @ 1.8 V 2 x 44 mW into 16 ω @ 2.5 V System Features: 12, 24, and 27 MHz master clock support in addition to typical audio clock rates High performance 24-bit converters Multi-bit Delta Sigma architecture Very low 64Fs oversampling clock reduces power consumption Low power operation Stereo analog passthrough: 10 mW @ 1.8 V Stereo playback: 14 mW @ 1.8 V Stereo record and playback: 23 mW @ 1.8 V Variable power supplies 1.8 V to 2.5 V digital & analog 2.5 V to 5 V Class D amplifier 1.8 V to 2.5 V headphone amplifier 1.8 V to 3.3 V interface logic Power down management ADC, DAC, codec, MIC pre-amplifier, PGA, headphone amplifier, speaker amplifier Analog & digital routing/mixes: Line/headphone out = analog in (ADC bypassed) Line/headphone/speak er out = ADC + digital in Digital out = ADC + digital in Internal digital loopback Mono mixes Flexible clocking options Master or slave operation High impedance digital output option (for easy MUXing between codec & other data sources) Quarter-speed mode - (i.e. allows 8 kHz Fs while maintaining a flat noise floor up to 16 kHz) 4 kHz to 96 kHz sample rates I²C control port operation Temperature monitor & shutdown Headphone/speaker detection input Pop and click suppression
Request a Quote Datasheet
Description
The CS42L52 is a 24-bit, low power stereo audio codec providing up to 1 W per channel of highly efficient Class D amplification to external speakers, or enough power to drive 44 mW per channel into stereo headphones and consumes only 13 mW of power at 1.8 V in playback mode. The CS42L52 offers the flexibility to run its core from a single power supply and directly connect the Class D amplifier to the battery supply for a more efficient operation. With its ground-centered outputs, the CS42L52 helps to reduce clicks and pops during start up, improves low-end frequency response and eliminates costly, space-consuming DC blocking capacitors. Features Stereo Codec: High performance stereo ADC & DAC 99 dB (ADC),98 dB (DAC) dynamic range (A-wtd) -88 dB THD+N Flexible stereo analog input architecture 4:1 analog input MUXr Analog input mixing Analog pass-thru with volume control Analog Programmable Gain Amplifier (PGA) Programmable Automatic Level Control (ALC) Noise gate for noise suppression Programmable threshold & attack/release rates Dual MIC inputs Differential or single-ended +16 dB to +32 dB w/1 dB step MIC pre-amplifiers Programmable, low noise MIC bias levels Digital signal processing engine Bass & treble tone control, de-emphasis Master Vol. and independent PCM SDIN + ADC SDOUT Mix Vol. Ctl. Soft-ramp & Zero-cross transitions Programmable peak-detect and limiter Beep generator w/full tone control Class D Stereo/Mono Speaker Amplifier: No external filter required High stereo output power at 10% THD+N 2 x 1.00 W into 8 ω @ 5.0 V 2 x 550 mW into 8 ω @ 3.7 V 2 x 230 mW into 8 ω @ 2.5 V High mono output power at 10% THD+N 1 x 1.90 W into 4 ω @ 5.0 V 1 x 1.00 W into 4 ω @ 3.7 V 1 x 350 mW into 4 ω @ 2.5 V Direct battery powered operation Battery level monitoring & compensation 82% at 800 mW Phase-aligned PWM output reduces idle channel current Spread spectrum modulation Low quiescent current Stereo Headphone Amplifier: Ground centered outputs No DC-blocking capacitor required Integrated negative voltage regulator High power output at -75 dB THD+N 2 x 23 mW into 16 ω @ 1.8 V 2 x 44 mW into 16 ω @ 2.5 V System Features: 12, 24, and 27 MHz master clock support in addition to typical audio clock rates High performance 24-bit converters Multi-bit Delta Sigma architecture Very low 64Fs oversampling clock reduces power consumption Low power operation Stereo analog passthrough: 10 mW @ 1.8 V Stereo playback: 14 mW @ 1.8 V Stereo record and playback: 23 mW @ 1.8 V Variable power supplies 1.8 V to 2.5 V digital & analog 2.5 V to 5 V Class D amplifier 1.8 V to 2.5 V headphone amplifier 1.8 V to 3.3 V interface logic Power down management ADC, DAC, codec, MIC pre-amplifier, PGA, headphone amplifier, speaker amplifier Analog & digital routing/mixes: Line/headphone out = analog in (ADC bypassed) Line/headphone/speak er out = ADC + digital in Digital out = ADC + digital in Internal digital loopback Mono mixes Flexible clocking options Master or slave operation High impedance digital output option (for easy MUXing between codec & other data sources) Quarter-speed mode - (i.e. allows 8 kHz Fs while maintaining a flat noise floor up to 16 kHz) 4 kHz to 96 kHz sample rates I²C control port operation Temperature monitor & shutdown Headphone/speaker detection input Pop and click suppression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Codec with Class D Speaker Driver - CS42L52 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power Codec with Class D Speaker Driver
CS42L52
Low Power Codec with Class D Speaker Driver CS42L52
The CS42L52 is a 24-bit, low power stereo audio codec providing up to 1 W per channel of highly efficient Class D amplification to external speakers, or enough power to drive 44 mW per channel into stereo headphones and consumes only 13 mW of power at 1.8 V in playback mode. The CS42L52 offers the flexibility to run its core from a single power supply and directly connect the Class D amplifier to the battery supply for a more efficient operation. With its ground-centered outputs, the CS42L52 helps to reduce clicks and pops during start up, improves low-end frequency response and eliminates costly, space-consuming DC blocking capacitors. Features Stereo Codec: High performance stereo ADC & DAC 99 dB (ADC),98 dB (DAC) dynamic range (A-wtd) -88 dB THD+N Flexible stereo analog input architecture 4:1 analog input MUXr Analog input mixing Analog pass-thru with volume control Analog Programmable Gain Amplifier (PGA) Programmable Automatic Level Control (ALC) Noise gate for noise suppression Programmable threshold & attack/release rates Dual MIC inputs Differential or single-ended +16 dB to +32 dB w/1 dB step MIC pre-amplifiers Programmable, low noise MIC bias levels Digital signal processing engine Bass & treble tone control, de-emphasis Master Vol. and independent PCM SDIN + ADC SDOUT Mix Vol. Ctl. Soft-ramp & Zero-cross transitions Programmable peak-detect and limiter Beep generator w/full tone control Class D Stereo/Mono Speaker Amplifier: No external filter required High stereo output power at 10% THD+N 2 x 1.00 W into 8 ω @ 5.0 V 2 x 550 mW into 8 ω @ 3.7 V 2 x 230 mW into 8 ω @ 2.5 V High mono output power at 10% THD+N 1 x 1.90 W into 4 ω @ 5.0 V 1 x 1.00 W into 4 ω @ 3.7 V 1 x 350 mW into 4 ω @ 2.5 V Direct battery powered operation Battery level monitoring & compensation 82% at 800 mW Phase-aligned PWM output reduces idle channel current Spread spectrum modulation Low quiescent current Stereo Headphone Amplifier: Ground centered outputs No DC-blocking capacitor required Integrated negative voltage regulator High power output at -75 dB THD+N 2 x 23 mW into 16 ω @ 1.8 V 2 x 44 mW into 16 ω @ 2.5 V System Features: 12, 24, and 27 MHz master clock support in addition to typical audio clock rates High performance 24-bit converters Multi-bit Delta Sigma architecture Very low 64Fs oversampling clock reduces power consumption Low power operation Stereo analog passthrough: 10 mW @ 1.8 V Stereo playback: 14 mW @ 1.8 V Stereo record and playback: 23 mW @ 1.8 V Variable power supplies 1.8 V to 2.5 V digital & analog 2.5 V to 5 V Class D amplifier 1.8 V to 2.5 V headphone amplifier 1.8 V to 3.3 V interface logic Power down management ADC, DAC, codec, MIC pre-amplifier, PGA, headphone amplifier, speaker amplifier Analog & digital routing/mixes: Line/headphone out = analog in (ADC bypassed) Line/headphone/speak er out = ADC + digital in Digital out = ADC + digital in Internal digital loopback Mono mixes Flexible clocking options Master or slave operation High impedance digital output option (for easy MUXing between codec & other data sources) Quarter-speed mode - (i.e. allows 8 kHz Fs while maintaining a flat noise floor up to 16 kHz) 4 kHz to 96 kHz sample rates I²C control port operation Temperature monitor & shutdown Headphone/speaker detection input Pop and click suppression

The CS42L52 is a 24-bit, low power stereo audio codec providing up to 1 W per channel of highly efficient Class D amplification to external speakers, or enough power to drive 44 mW per channel into stereo headphones and consumes only 13 mW of power at 1.8 V in playback mode. The CS42L52 offers the flexibility to run its core from a single power supply and directly connect the Class D amplifier to the battery supply for a more efficient operation. With its ground-centered outputs, the CS42L52 helps to reduce clicks and pops during start up, improves low-end frequency response and eliminates costly, space-consuming DC blocking capacitors.

Features

Stereo Codec:

  • High performance stereo ADC & DAC
    • 99 dB (ADC),98 dB (DAC) dynamic range (A-wtd)
    • -88 dB THD+N
  • Flexible stereo analog input architecture
    • 4:1 analog input MUXr
    • Analog input mixing
    • Analog pass-thru with volume control
    • Analog Programmable Gain Amplifier (PGA)
  • Programmable Automatic Level Control (ALC)
    • Noise gate for noise suppression
    • Programmable threshold & attack/release rates
  • Dual MIC inputs
    • Differential or single-ended
    • +16 dB to +32 dB w/1 dB step MIC pre-amplifiers
    • Programmable, low noise MIC bias levels
  • Digital signal processing engine
    • Bass & treble tone control, de-emphasis
    • Master Vol. and independent PCM SDIN + ADC SDOUT Mix Vol. Ctl.
    • Soft-ramp & Zero-cross transitions
    • Programmable peak-detect and limiter
    • Beep generator w/full tone control

Class D Stereo/Mono Speaker Amplifier:

  • No external filter required
  • High stereo output power at 10% THD+N
    • 2 x 1.00 W into 8 Ω @ 5.0 V
    • 2 x 550 mW into 8 Ω @ 3.7 V
    • 2 x 230 mW into 8 Ω @ 2.5 V
  • High mono output power at 10% THD+N
    • 1 x 1.90 W into 4 Ω @ 5.0 V
    • 1 x 1.00 W into 4 Ω @ 3.7 V
    • 1 x 350 mW into 4 Ω @ 2.5 V
  • Direct battery powered operation
    • Battery level monitoring & compensation
  • 82% at 800 mW
  • Phase-aligned PWM output reduces idle channel current
  • Spread spectrum modulation
  • Low quiescent current

Stereo Headphone Amplifier:

  • Ground centered outputs
    • No DC-blocking capacitor required
    • Integrated negative voltage regulator
  • High power output at -75 dB THD+N
    • 2 x 23 mW into 16 Ω @ 1.8 V
    • 2 x 44 mW into 16 Ω @ 2.5 V

System Features:

  • 12, 24, and 27 MHz master clock support in addition to typical audio clock rates
  • High performance 24-bit converters
    • Multi-bit Delta Sigma architecture
    • Very low 64Fs oversampling clock reduces power consumption
  • Low power operation
    • Stereo analog passthrough: 10 mW @ 1.8 V
    • Stereo playback: 14 mW @ 1.8 V
    • Stereo record and playback: 23 mW @ 1.8 V
  • Variable power supplies
    • 1.8 V to 2.5 V digital & analog
    • 2.5 V to 5 V Class D amplifier
    • 1.8 V to 2.5 V headphone amplifier
    • 1.8 V to 3.3 V interface logic
  • Power down management
    • ADC, DAC, codec, MIC pre-amplifier, PGA, headphone amplifier, speaker amplifier
  • Analog & digital routing/mixes:
    • Line/headphone out = analog in (ADC bypassed)
    • Line/headphone/speaker out = ADC + digital in
    • Digital out = ADC + digital in
    • Internal digital loopback
    • Mono mixes
  • Flexible clocking options
    • Master or slave operation
    • High impedance digital output option (for easy MUXing between codec & other data sources)
    • Quarter-speed mode - (i.e. allows 8 kHz Fs while maintaining a flat noise floor up to 16 kHz)
    • 4 kHz to 96 kHz sample rates
  • I²C control port operation
  • Temperature monitor & shutdown
  • Headphone/speaker detection input
  • Pop and click suppression
Supplier's Site Datasheet
Low-Power Interface Transceiver IC - 716-CS42L52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Interface Transceiver IC
716-CS42L52
Low-Power Interface Transceiver IC 716-CS42L52
Low Power, Stereo CODEC w/Headphone & Speaker Amps Product overview: CS42L52 from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L52 can be used for catalog matching and distributor lookup.

Low Power, Stereo CODEC w/Headphone & Speaker Amps Product overview: CS42L52 from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L52 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Cirrus Logic, Inc. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number CS42L52 716-CS42L52
Product Name Low Power Codec with Class D Speaker Driver Low-Power Interface Transceiver IC
Device Type Codec Transceiver
Unlock Full Specs
to access all available technical data