Cirrus Logic, Inc. Interface - Interface - CODECs - WM8580AGEFT/V WM8580AGEFT/V

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 939018-WM8580AGEFT/V Operating Temperature Range: -40°C ~ 85°C Features: Stereo Audio Interface 24 b Serial 48-TQFP (7x7) Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: WM8580 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-2453-6INACTIVE, WM8580AGEFT/V-ND, 598-2453, 598-2453-1INACTIVE
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 939018-WM8580AGEFT/V Operating Temperature Range: -40°C ~ 85°C Features: Stereo Audio Interface 24 b Serial 48-TQFP (7x7) Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: WM8580 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-2453-6INACTIVE, WM8580AGEFT/V-ND, 598-2453, 598-2453-1INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - WM8580AGEFT/V - 939018-WM8580AGEFT/V - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8580AGEFT/V
939018-WM8580AGEFT/V
Interface - Interface - CODECs - WM8580AGEFT/V 939018-WM8580AGEFT/V
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 939018-WM8580AGEFT/V Operating Temperature Range: -40°C ~ 85°C Features: Stereo Audio Interface 24 b Serial 48-TQFP (7x7) Package: Tray Package: 48-TQFP Mounting: Surface Mount Part Status: Not For New Designs Family Name: WM8580 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-2453-6INACTIVE, WM8580AGEFT/V-ND, 598-2453, 598-2453-1INACTIVE

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 939018-WM8580AGEFT/V
Operating Temperature Range: -40°C ~ 85°C
Features: Stereo Audio Interface 24 b Serial 48-TQFP (7x7)
Package: Tray
Package: 48-TQFP
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: WM8580
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 598-2453-6INACTIVE, WM8580AGEFT/V-ND, 598-2453, 598-2453-1INACTIVE

Buy Now Datasheet
DIP Interface Transceiver IC - 716-WM8580AGEFT/V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Interface Transceiver IC
716-WM8580AGEFT/V
DIP Interface Transceiver IC 716-WM8580AGEFT/V
IC CODEC AUD S/DIP TXRX 48TQFP Product overview: WM8580AGEFT/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8580AGEFT/V can be used for catalog matching and distributor lookup.

IC CODEC AUD S/DIP TXRX 48TQFP Product overview: WM8580AGEFT/V from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8580AGEFT/V can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Interface - CODECs
WM8580AGEFT/V
Interface - CODECs WM8580AGEFT/V
Interface - CODECs 6-Ch. CODEC with S/PDIF

Interface - CODECs 6-Ch. CODEC with S/PDIF

Buy Now Datasheet
CODECS - WM8580AGEFT/V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 48-TQFP (7x7)

Stereo Audio Interface 24 b Serial 48-TQFP (7x7)

Buy Now
IC CODEC AUD S/DIP TXRX 48TQFP

IC CODEC AUD S/DIP TXRX 48TQFP

Supplier's Site
Interface - CODECs - WM8580AGEFT/V - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM8580AGEFT/V
Interface - CODECs WM8580AGEFT/V
IC CODEC AUD S/DIP TXRX 48TQFP

IC CODEC AUD S/DIP TXRX 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 939018-WM8580AGEFT/V 716-WM8580AGEFT/V WM8580AGEFT/V WM8580AGEFT/V WM8580AGEFT/V WM8580AGEFT/V
Product Name Interface - Interface - CODECs - WM8580AGEFT/V DIP Interface Transceiver IC Interface - CODECs CODECS CODECS Interface - CODECs
Device Type Sensor Interface Transceiver Codec Stereo Audio Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 48-TQFP (7x7) Tray TQFP-48 QFP; TQFP; 48-TQFP QFP; 48-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details