Cirrus Logic, Inc. Interface - Interface - Filters - Active - CS5333 CS5333

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 243958-CS5333 Family Name: CS5333 Alternative Parts (Cross-Reference): CS5340-DZZ; CS5340-CZZ; CS5340-CZZR; CS5340-CZR; Introduction Date: December 20, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 243958-CS5333 Family Name: CS5333 Alternative Parts (Cross-Reference): CS5340-DZZ; CS5340-CZZ; CS5340-CZZR; CS5340-CZR; Introduction Date: December 20, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - CS5333 - 243958-CS5333 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - CS5333
243958-CS5333
Interface - Interface - Filters - Active - CS5333 243958-CS5333
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 243958-CS5333 Family Name: CS5333 Alternative Parts (Cross-Reference): CS5340-DZZ; CS5340-CZZ; CS5340-CZZR; CS5340-CZR; Introduction Date: December 20, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 243958-CS5333
Family Name: CS5333
Alternative Parts (Cross-Reference): CS5340-DZZ; CS5340-CZZ; CS5340-CZZR; CS5340-CZR;
Introduction Date: December 20, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
96 kHz 96KHZ Interface Transceiver IC - 735-CS5333 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
96 kHz 96KHZ Interface Transceiver IC
735-CS5333
96 kHz 96KHZ Interface Transceiver IC 735-CS5333
24-Bit, 96 kHz Stereo A/D Converter / 24-BIT, 96KHZ STEREO A/D CONVERTER Product overview: CS5333 from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96 kHz, 96KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96 kHz, 96KHZ, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-CS5333 can be used for catalog matching and distributor lookup.

24-Bit, 96 kHz Stereo A/D Converter / 24-BIT, 96KHZ STEREO A/D CONVERTER Product overview: CS5333 from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96 kHz, 96KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 96 kHz, 96KHZ, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-CS5333 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 243958-CS5333 735-CS5333
Product Name Interface - Interface - Filters - Active - CS5333 96 kHz 96KHZ Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details