Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000290-CS8900A-IQ3Z
Packaging: Tray
Protocol: Ethernet
Standards: 10 Base-T PHY
Family Name: CS8900A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-LQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3V, 5V
Operating Supply Current: 95mA
Alternative Parts (Cross-Reference): DA82562ET829706; EP82562ET SL7RM; HL82576EB SLB7L ; DA82562ET SL4KM;
Introduction Date: August 28, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC LAN ETHERNET CTLR 3V 100LQFP
IC LAN ETHERNET CTLR 3V 100LQFP
IC LAN ETHERNET CTLR 3V 100LQFP
Ethernet Controller 10 Base-T PHY ISA Interface 100-LQFP (14x14)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 000290-CS8900A-IQ3Z | CS8900A-IQ3Z | CS8900A-IQ3Z | CS8900A-IQ3Z | CS8900A-IQ3Z |
| Product Name | Interface - Interface - Controllers - CS8900A-IQ3Z | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Supply Voltage | Other; 3V~ 5V | 5V; Other | Other; 3V, 5V | 5V; Other; 3V, 5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; 100-LQFP (14x14) | QFP | QFP; 100-LQFP | QFP; 100-LQFP | QFP; LQFP; 100-LQFP |