Cirrus Logic, Inc. 108/114 dB Stereo Codec CS4271

Description
The CS4271 is a highly integrated audio codec that utilizes a single-ended input and differential output architecture to deliver high analog performance and to maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response, and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal oscillator circuit, thereby reducing overall design cost and conserving circuit board space. The CS4271 automatically uses the on-chip oscillator in the absence of an applied master clock, simplifying system design. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz 108 dB A/D converter dynamic range 114 dB D/A converter dynamic range -98 dB A/D converter/-105 dB D/A converter THD+N Output digital volume control with soft ramp Low-latency digital filter Selectable digital filter response High-pass filter or DC offset calibration Single-ended input architecture Differential output architecture On-chip oscillator Supports master or slave mode operations 5 V analog power supply 3.3 V or 5 V digital power supply Supports direct interface to logic levels from 2.5 V to 5.0 V Footprint-compatible with the CS4272 Package: 28-pin TSSOP; lead-free assembly Consumer and automotive D-grade availability
Datasheet
Description
The CS4271 is a highly integrated audio codec that utilizes a single-ended input and differential output architecture to deliver high analog performance and to maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response, and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal oscillator circuit, thereby reducing overall design cost and conserving circuit board space. The CS4271 automatically uses the on-chip oscillator in the absence of an applied master clock, simplifying system design. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz 108 dB A/D converter dynamic range 114 dB D/A converter dynamic range -98 dB A/D converter/-105 dB D/A converter THD+N Output digital volume control with soft ramp Low-latency digital filter Selectable digital filter response High-pass filter or DC offset calibration Single-ended input architecture Differential output architecture On-chip oscillator Supports master or slave mode operations 5 V analog power supply 3.3 V or 5 V digital power supply Supports direct interface to logic levels from 2.5 V to 5.0 V Footprint-compatible with the CS4272 Package: 28-pin TSSOP; lead-free assembly Consumer and automotive D-grade availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
108/114 dB Stereo Codec - CS4271 - Cirrus Logic, Inc.
Austin, TX, USA
108/114 dB Stereo Codec
CS4271
108/114 dB Stereo Codec CS4271
The CS4271 is a highly integrated audio codec that utilizes a single-ended input and differential output architecture to deliver high analog performance and to maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response, and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal oscillator circuit, thereby reducing overall design cost and conserving circuit board space. The CS4271 automatically uses the on-chip oscillator in the absence of an applied master clock, simplifying system design. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz 108 dB A/D converter dynamic range 114 dB D/A converter dynamic range -98 dB A/D converter/-105 dB D/A converter THD+N Output digital volume control with soft ramp Low-latency digital filter Selectable digital filter response High-pass filter or DC offset calibration Single-ended input architecture Differential output architecture On-chip oscillator Supports master or slave mode operations 5 V analog power supply 3.3 V or 5 V digital power supply Supports direct interface to logic levels from 2.5 V to 5.0 V Footprint-compatible with the CS4272 Package: 28-pin TSSOP; lead-free assembly Consumer and automotive D-grade availability

The CS4271 is a highly integrated audio codec that utilizes a single-ended input and differential output architecture to deliver high analog performance and to maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing, selectable digital filter response, and integrated level shifters for direct interface to logic levels from 2.5 V to 5 V. The on-chip oscillator eliminates the need for an external crystal oscillator circuit, thereby reducing overall design cost and conserving circuit board space. The CS4271 automatically uses the on-chip oscillator in the absence of an applied master clock, simplifying system design.

Features

  • Complete stereo codec
  • 24-bit conversion
  • System sampling rates up to 192 kHz
  • 108 dB A/D converter dynamic range
  • 114 dB D/A converter dynamic range
  • -98 dB A/D converter/-105 dB D/A converter THD+N
  • Output digital volume control with soft ramp
  • Low-latency digital filter
  • Selectable digital filter response
  • High-pass filter or DC offset calibration
  • Single-ended input architecture
  • Differential output architecture
  • On-chip oscillator
  • Supports master or slave mode operations
  • 5 V analog power supply
  • 3.3 V or 5 V digital power supply
  • Supports direct interface to logic levels from 2.5 V to 5.0 V
  • Footprint-compatible with the CS4272
  • Package: 28-pin TSSOP; lead-free assembly
  • Consumer and automotive D-grade availability
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS4271
Product Name 108/114 dB Stereo Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2457-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers