Cirrus Logic, Inc. Audio Special Purpose - CS8416-DZZR CS8416-DZZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916105-CS8416-DZZR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Receiver 8 Channel 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: CS8416 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-CS8416K-DZZRTR-N D, 598-CS8416-DZZRTR, 598-CS8416K-DZZRTR, CS8416-DZZR-ND, CS8416K-DZZR, CS8416-DZZR
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916105-CS8416-DZZR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Receiver 8 Channel 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: CS8416 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-CS8416K-DZZRTR-N D, 598-CS8416-DZZRTR, 598-CS8416K-DZZRTR, CS8416-DZZR-ND, CS8416K-DZZR, CS8416-DZZR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - CS8416-DZZR - 916105-CS8416-DZZR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - CS8416-DZZR
916105-CS8416-DZZR
Audio Special Purpose - CS8416-DZZR 916105-CS8416-DZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916105-CS8416-DZZR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Audio Receiver 8 Channel 28-TSSOP Package: Reel - TR Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: CS8416 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 598-CS8416K-DZZRTR-N D, 598-CS8416-DZZRTR, 598-CS8416K-DZZRTR, CS8416-DZZR-ND, CS8416K-DZZR, CS8416-DZZR

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916105-CS8416-DZZR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Audio Receiver 8 Channel 28-TSSOP
Package: Reel - TR
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CS8416
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 598-CS8416K-DZZRTR-ND, 598-CS8416-DZZRTR, 598-CS8416K-DZZRTR, CS8416-DZZR-ND, CS8416K-DZZR, CS8416-DZZR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 916105-CS8416-DZZR
Product Name Audio Special Purpose - CS8416-DZZR
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers