Cirrus Logic, Inc. CODECS CS4244-DNZR

Description
Audio Interface 24 b Serial 40-QFN (6x6)
Request a Quote Datasheet
Description
Audio Interface 24 b Serial 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - CS4244-DNZR-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 40-QFN (6x6)

Audio Interface 24 b Serial 40-QFN (6x6)

Buy Now Datasheet
Singapore, Singapore
QFN Interface Transceiver IC
716-CS4244-DNZR
QFN Interface Transceiver IC 716-CS4244-DNZR
Consumer Circuit, CMOS, 6 X 6 MM, MO-220, QFN-40 Product overview: CS4244-DNZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4244-DNZR can be used for catalog matching and distributor lookup.

Consumer Circuit, CMOS, 6 X 6 MM, MO-220, QFN-40 Product overview: CS4244-DNZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4244-DNZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - CS4244-DNZR - 771796-CS4244-DNZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS4244-DNZR
771796-CS4244-DNZR
Interface - Interface - CODECs - CS4244-DNZR 771796-CS4244-DNZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771796-CS4244-DNZR Packaging: Reel package Type: Audio Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3.3V, 5V Data Interface: Serial Voltage - Supply, Digital: 1.8 V ~ 5 V Resolution (Bits): 24 b Number of ADCs / DACs: 4 / 4 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 109 Family Name: CS4244 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): 821024JG8; 821024PP; 821024PPG; 821054PQF; Introduction Date: April 17, 2009 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771796-CS4244-DNZR
Packaging: Reel package
Type: Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Data Interface: Serial
Voltage - Supply, Digital: 1.8 V ~ 5 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 4 / 4
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 109
Family Name: CS4244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): 821024JG8; 821024PP; 821024PPG; 821054PQF;
Introduction Date: April 17, 2009
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - CS4244-DNZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 40-QFN (6x6)

Audio Interface 24 b Serial 40-QFN (6x6)

Buy Now Datasheet
Interface - CODECs - CS4244-DNZR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS4244-DNZR
Interface - CODECs CS4244-DNZR
IC AUDIO CODEC PCM/TDM 40QFN

IC AUDIO CODEC PCM/TDM 40QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CS4244-DNZR-ND 716-CS4244-DNZR 771796-CS4244-DNZR CS4244-DNZR CS4244-DNZR
Product Name CODECS QFN Interface Transceiver IC Interface - Interface - CODECs - CS4244-DNZR CODECS Interface - CODECs
Technology Serial Serial
Device Type Codec Transceiver Sensor Interface Codec Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad QFN 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface - CODECs - ADAU1328BSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details