Audio Interface 24 b Serial 52-MQFP (10x10)
IC AUD CODEC 108DB 192KHZ 52MQFP
Interface - CODECs IC 108dB 6-Chnl Multi-Ch CODECs
Audio Interface 24 b Serial 52-MQFP (10x10)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS42436-CMZR-ND | CS42436-CMZR | CS42436-CMZR | CS42436-CMZR |
| Product Name | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Technology | Serial | Serial | ||
| Device Type | Codec | Sensor Interface; Codec | Codec | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | QFP; 52-QFP | MQFP-52 | QFP; 52-QFP |