Consumer Circuit, CMOS, PQFP52, LEAD FREE, MS-022, MQFP-52 Product overview: CS42432-CMZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42432-CMZ can be used for catalog matching and distributor lookup.
Audio Interface 24 b Serial 52-MQFP (10x10)
Interface - CODECs 4-In 6-Out TDM CODEC 108 dB 192 kHz
IC CODEC 108DB 192KHZ 52-MQFP
IC CODEC 108DB 192KHZ 52-MQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS42432-CMZ | 598-1608-ND | CS42432-CMZ | CS42432-CMZ | CS42432-CMZ | CS42432-CMZ |
| Product Name | Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Transceiver | Codec | Codec | Audio | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | QFP | QFP; 52-QFP | QFP; 52-QFP | MQFP-52 | QFP; 52-QFP |