Cirrus Logic, Inc. Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQZ CS8952-CQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000292-CS8952-CQZ Packaging: Bulk Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000292-CS8952-CQZ Packaging: Bulk Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQZ - 000292-CS8952-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQZ
000292-CS8952-CQZ
Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQZ 000292-CS8952-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 000292-CS8952-CQZ Packaging: Bulk Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 802.3 Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000292-CS8952-CQZ
Packaging: Bulk
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 802.3
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-CS8952-CQZ
Interface Transceiver IC 710-CS8952-CQZ
Ethernet Transceiver, 1-Trnsvr, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: CS8952-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CS8952-CQZ can be used for catalog matching and distributor lookup.

Ethernet Transceiver, 1-Trnsvr, CMOS, PQFP100, LEAD FREE, TQFP-100 Product overview: CS8952-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-CS8952-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - CS8952-CQZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
CS8952-CQZ
Drivers, Receivers, Transceivers CS8952-CQZ
IC TRANSCEIVER 100TQFP

IC TRANSCEIVER 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CS8952-CQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
CS8952-CQZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers CS8952-CQZ
IC TRANSCEIVER 100TQFP

IC TRANSCEIVER 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 000292-CS8952-CQZ 710-CS8952-CQZ CS8952-CQZ CS8952-CQZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQZ Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V
Package Type QFP; TQFP; 100-TQFP (14x14) TQFP QFP; 100-LQFP QFP; TQFP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Hex inverter - 74AHC04BQ-Q100X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
SN54AS756 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-9056301SA - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details