Cirrus Logic, Inc. Interface - Interface - Specialized - CS8130-CSZ CS8130-CSZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 116030-CS8130-CSZ Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 116030-CS8130-CSZ Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CS8130-CSZ - 116030-CS8130-CSZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CS8130-CSZ
116030-CS8130-CSZ
Interface - Interface - Specialized - CS8130-CSZ 116030-CS8130-CSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 116030-CS8130-CSZ Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 116030-CS8130-CSZ
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - CS8130-CSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CS8130-CSZ
Specialized CS8130-CSZ
Interface 20-SSOP

Interface 20-SSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CS8130-CSZ
Integrated Circuits (ICs) - Interface - Specialized CS8130-CSZ
IC INTERFACE SPECIALIZED 20SSOP

IC INTERFACE SPECIALIZED 20SSOP

Supplier's Site
Interface - Specialized - CS8130-CSZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CS8130-CSZ
Interface - Specialized CS8130-CSZ
IC INTERFACE SPECIALIZED 20SSOP

IC INTERFACE SPECIALIZED 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 116030-CS8130-CSZ CS8130-CSZ CS8130-CSZ CS8130-CSZ
Product Name Interface - Interface - Specialized - CS8130-CSZ Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Supply Voltage Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Telecom - BGT60E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type BGA; 119-WFBGA, WLBGA
View Details
2 suppliers
Interface module - 289-708 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 100371SC - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details