Cirrus Logic, Inc. 110/114 dB, 192 kHz, 2-in, 8-out Multi-channel Codecs with S/PDIF Receiver CS42518

Description
The CS42518/28 audio codec family provides two audio a/d (analog to digital) converters and eight digital/analog converters (DACs) Delta Sigma converters, as well as an integrated S/PDIF receiver. The CS42518/28 family’s integrated S/PDIF receiver supports up to eight inputs, clock recovery circuitry and format autodetection. The internal stereo A/D converter is capable of independent channel gain control for single-ended or differential analog inputs. All eight channels of D/A converter provide digital volume control and differential analog outputs. The CS42518 and CS42528 are ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as audio/video receivers, DVD receivers and digital speakers. Features Eight 24-bit D/A converters, two 24-bit A/D converters 110 dB D/A converter/114 dB A/D converter dynamic range (CS42518) 114 dB D/A converter/114 dB A/D converter dynamic range (CS42528) -100 dB THD+N System sampling rates up to 192 kHz S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958 8:2 S/PDIF input mux Recovered S/PDIF clock or OMCK system clock selection A/D converter high-pass filter for DC offset calibration Digital output volume control with soft ramp Digital ±15 dB input gain adjust for A/D converter Differential analog architecture 5 V analog power supply 3.3 V or 5 V digital power supply Supports logic levels between 1.8 V and 5 V Package: 64-pin LQFP; lead-free assembly
Datasheet
Description
The CS42518/28 audio codec family provides two audio a/d (analog to digital) converters and eight digital/analog converters (DACs) Delta Sigma converters, as well as an integrated S/PDIF receiver. The CS42518/28 family’s integrated S/PDIF receiver supports up to eight inputs, clock recovery circuitry and format autodetection. The internal stereo A/D converter is capable of independent channel gain control for single-ended or differential analog inputs. All eight channels of D/A converter provide digital volume control and differential analog outputs. The CS42518 and CS42528 are ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as audio/video receivers, DVD receivers and digital speakers. Features Eight 24-bit D/A converters, two 24-bit A/D converters 110 dB D/A converter/114 dB A/D converter dynamic range (CS42518) 114 dB D/A converter/114 dB A/D converter dynamic range (CS42528) -100 dB THD+N System sampling rates up to 192 kHz S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958 8:2 S/PDIF input mux Recovered S/PDIF clock or OMCK system clock selection A/D converter high-pass filter for DC offset calibration Digital output volume control with soft ramp Digital ±15 dB input gain adjust for A/D converter Differential analog architecture 5 V analog power supply 3.3 V or 5 V digital power supply Supports logic levels between 1.8 V and 5 V Package: 64-pin LQFP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
110/114 dB, 192 kHz, 2-in, 8-out Multi-channel Codecs with S/PDIF Receiver - CS42518 - Cirrus Logic, Inc.
Austin, TX, USA
110/114 dB, 192 kHz, 2-in, 8-out Multi-channel Codecs with S/PDIF Receiver
CS42518
110/114 dB, 192 kHz, 2-in, 8-out Multi-channel Codecs with S/PDIF Receiver CS42518
The CS42518/28 audio codec family provides two audio a/d (analog to digital) converters and eight digital/analog converters (DACs) Delta Sigma converters, as well as an integrated S/PDIF receiver. The CS42518/28 family’s integrated S/PDIF receiver supports up to eight inputs, clock recovery circuitry and format autodetection. The internal stereo A/D converter is capable of independent channel gain control for single-ended or differential analog inputs. All eight channels of D/A converter provide digital volume control and differential analog outputs. The CS42518 and CS42528 are ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as audio/video receivers, DVD receivers and digital speakers. Features Eight 24-bit D/A converters, two 24-bit A/D converters 110 dB D/A converter/114 dB A/D converter dynamic range (CS42518) 114 dB D/A converter/114 dB A/D converter dynamic range (CS42528) -100 dB THD+N System sampling rates up to 192 kHz S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958 8:2 S/PDIF input mux Recovered S/PDIF clock or OMCK system clock selection A/D converter high-pass filter for DC offset calibration Digital output volume control with soft ramp Digital ±15 dB input gain adjust for A/D converter Differential analog architecture 5 V analog power supply 3.3 V or 5 V digital power supply Supports logic levels between 1.8 V and 5 V Package: 64-pin LQFP; lead-free assembly

The CS42518/28 audio codec family provides two audio a/d (analog to digital) converters and eight digital/analog converters (DACs) Delta Sigma converters, as well as an integrated S/PDIF receiver. The CS42518/28 family’s integrated S/PDIF receiver supports up to eight inputs, clock recovery circuitry and format autodetection. The internal stereo A/D converter is capable of independent channel gain control for single-ended or differential analog inputs. All eight channels of D/A converter provide digital volume control and differential analog outputs. The CS42518 and CS42528 are ideal for audio systems requiring wide dynamic range, negligible distortion and low noise, such as audio/video receivers, DVD receivers and digital speakers.

Features

  • Eight 24-bit D/A converters, two 24-bit A/D converters
  • 110 dB D/A converter/114 dB A/D converter dynamic range (CS42518)
  • 114 dB D/A converter/114 dB A/D converter dynamic range (CS42528)
  • -100 dB THD+N
  • System sampling rates up to 192 kHz
  • S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958
  • 8:2 S/PDIF input mux
  • Recovered S/PDIF clock or OMCK system clock selection
  • A/D converter high-pass filter for DC offset calibration
  • Digital output volume control with soft ramp
  • Digital ±15 dB input gain adjust for A/D converter
  • Differential analog architecture
  • 5 V analog power supply
  • 3.3 V or 5 V digital power supply
  • Supports logic levels between 1.8 V and 5 V
  • Package: 64-pin LQFP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS42518
Product Name 110/114 dB, 192 kHz, 2-in, 8-out Multi-channel Codecs with S/PDIF Receiver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

9V Interface Transceiver IC - 752-A5348CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3206-B-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers