Cirrus Logic, Inc. CODECS CS4270-CZZ

Description
Stereo Audio Interface 24 b Serial 24-TSSOP
Request a Quote Datasheet
Description
Stereo Audio Interface 24 b Serial 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - 598-1040-5-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 24-TSSOP

Stereo Audio Interface 24 b Serial 24-TSSOP

Buy Now Datasheet
192kHz TSSOP Interface Transceiver IC - 716-CS4270-CZZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
192kHz TSSOP Interface Transceiver IC
716-CS4270-CZZ
192kHz TSSOP Interface Transceiver IC 716-CS4270-CZZ
24-Bit Stereo Audio Codec, 192kHz, Serial/I2C/SPI, TSSOP-24 Product overview: CS4270-CZZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4270-CZZ can be used for catalog matching and distributor lookup.

24-Bit Stereo Audio Codec, 192kHz, Serial/I2C/SPI, TSSOP-24 Product overview: CS4270-CZZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4270-CZZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - CS4270-CZZ - 803128-CS4270-CZZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS4270-CZZ
803128-CS4270-CZZ
Interface - Interface - CODECs - CS4270-CZZ 803128-CS4270-CZZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 803128-CS4270-CZZ Packaging: Tube Type: Stereo Audio Mounting Style: SMD Data Interface: Serial Voltage - Supply, Analog: 3.14V ~ 5.25V Voltage - Supply, Digital: 3.14V ~ 5.25V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 105 / 105 Supplier Device Package: 24-TSSOP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 62 MSL Level: 3 (168 Hours) Part Number Series: CS4270

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 803128-CS4270-CZZ
Packaging: Tube
Type: Stereo Audio
Mounting Style: SMD
Data Interface: Serial
Voltage - Supply, Analog: 3.14V ~ 5.25V
Voltage - Supply, Digital: 3.14V ~ 5.25V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 105
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 62
MSL Level: 3 (168 Hours)
Part Number Series: CS4270

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
CS4270-CZZ
Interface - CODECs CS4270-CZZ
Interface - CODECs Stereo Audio CODEC 105 dB 192 kHz

Interface - CODECs Stereo Audio CODEC 105 dB 192 kHz

Buy Now Datasheet
Interface - CODECs - CS4270-CZZ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS4270-CZZ
Interface - CODECs CS4270-CZZ
IC CODEC 24BIT 105DB 24TSSOP

IC CODEC 24BIT 105DB 24TSSOP

Supplier's Site Datasheet
IC CODEC 24BIT 105DB 24TSSOP

IC CODEC 24BIT 105DB 24TSSOP

Supplier's Site Datasheet
CODECS - CS4270-CZZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stereo Audio Interface 24 b Serial 24-TSSOP

Stereo Audio Interface 24 b Serial 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 598-1040-5-ND 716-CS4270-CZZ 803128-CS4270-CZZ CS4270-CZZ CS4270-CZZ CS4270-CZZ CS4270-CZZ
Product Name CODECS 192kHz TSSOP Interface Transceiver IC Interface - Interface - CODECs - CS4270-CZZ Interface - CODECs Interface - CODECs CODECS CODECS
Technology Serial Serial
Device Type Codec Transceiver Sensor Interface Sensor Interface; Codec Stereo Audio Codec
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Telecom - SI3225-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface - Sensor and Detector Interfaces - AD9944KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details