Cirrus Logic, Inc. Mono 93/95 dB Codec with Speaker Driver WM8510

Description
The WM8510 is a low power, high quality mono codec with integrated support for one pseudo-differential and one single-ended input (handset mic and speaker mic), and includes drivers for speakers or headset. Separate microphone or earpiece amplifiers are not required. Advanced Delta Sigma converters are used, along with digital decimation and interpolation filters, to give high quality audio at sample rates from 8 to 48 kHz. Additional digital filtering options are available in the A/D converter path to provide application filtering such as ‘wind noise reduction.’ An advanced mixed-signal ALC function with noise gate is provided. An on-chip PLL is provided to generate the required Master Clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. Different sections of the chip can be powered down under software control by way of the selectable two or three wire control interface. Features Mono codec: Audio sample rates:8, 11.025, 16, 22.05, 24, 32, 44.1, 48 kHz DAC SNR 93 dB, THD -84 dB (‘A’-weighted @ 8 – 48 kHz) ADC SNR 90 dB, THD -80 dB (‘A’-weighted @ 8 – 48 kHz) On-chip headphone/speaker driver with ‘cap-less’ connect 40mW output power into 16ω / 3.3V SPKVDD BTL speaker drive 0.8W into 8#8486; / 5V SPKVDD Earpiece line output Multiple analog inputs, plus analog bypass path (0 or -10 dB) Mic Preamps Two microphone interfaces One pseudo-differential input with common mode rejection One single ended input Programmable preamp gain Programmable ALC / noise gate in ADC path Low-noise bias supplied for microphone Other features: Digital playback limiter Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter On-chip PLL Low power, low voltage 2.5V to 3.6V (digital supplies: 1.71V to 3.6V) Power consumption <10mW all-on 48 kHz mode 28 lead SSOP package
Datasheet
Description
The WM8510 is a low power, high quality mono codec with integrated support for one pseudo-differential and one single-ended input (handset mic and speaker mic), and includes drivers for speakers or headset. Separate microphone or earpiece amplifiers are not required. Advanced Delta Sigma converters are used, along with digital decimation and interpolation filters, to give high quality audio at sample rates from 8 to 48 kHz. Additional digital filtering options are available in the A/D converter path to provide application filtering such as ‘wind noise reduction.’ An advanced mixed-signal ALC function with noise gate is provided. An on-chip PLL is provided to generate the required Master Clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. Different sections of the chip can be powered down under software control by way of the selectable two or three wire control interface. Features Mono codec: Audio sample rates:8, 11.025, 16, 22.05, 24, 32, 44.1, 48 kHz DAC SNR 93 dB, THD -84 dB (‘A’-weighted @ 8 – 48 kHz) ADC SNR 90 dB, THD -80 dB (‘A’-weighted @ 8 – 48 kHz) On-chip headphone/speaker driver with ‘cap-less’ connect 40mW output power into 16ω / 3.3V SPKVDD BTL speaker drive 0.8W into 8#8486; / 5V SPKVDD Earpiece line output Multiple analog inputs, plus analog bypass path (0 or -10 dB) Mic Preamps Two microphone interfaces One pseudo-differential input with common mode rejection One single ended input Programmable preamp gain Programmable ALC / noise gate in ADC path Low-noise bias supplied for microphone Other features: Digital playback limiter Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter On-chip PLL Low power, low voltage 2.5V to 3.6V (digital supplies: 1.71V to 3.6V) Power consumption <10mW all-on 48 kHz mode 28 lead SSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mono 93/95 dB Codec with Speaker Driver - WM8510 - Cirrus Logic, Inc.
Austin, TX, USA
Mono 93/95 dB Codec with Speaker Driver
WM8510
Mono 93/95 dB Codec with Speaker Driver WM8510
The WM8510 is a low power, high quality mono codec with integrated support for one pseudo-differential and one single-ended input (handset mic and speaker mic), and includes drivers for speakers or headset. Separate microphone or earpiece amplifiers are not required. Advanced Delta Sigma converters are used, along with digital decimation and interpolation filters, to give high quality audio at sample rates from 8 to 48 kHz. Additional digital filtering options are available in the A/D converter path to provide application filtering such as ‘wind noise reduction.’ An advanced mixed-signal ALC function with noise gate is provided. An on-chip PLL is provided to generate the required Master Clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. Different sections of the chip can be powered down under software control by way of the selectable two or three wire control interface. Features Mono codec: Audio sample rates:8, 11.025, 16, 22.05, 24, 32, 44.1, 48 kHz DAC SNR 93 dB, THD -84 dB (‘A’-weighted @ 8 – 48 kHz) ADC SNR 90 dB, THD -80 dB (‘A’-weighted @ 8 – 48 kHz) On-chip headphone/speaker driver with ‘cap-less’ connect 40mW output power into 16ω / 3.3V SPKVDD BTL speaker drive 0.8W into 8#8486; / 5V SPKVDD Earpiece line output Multiple analog inputs, plus analog bypass path (0 or -10 dB) Mic Preamps Two microphone interfaces One pseudo-differential input with common mode rejection One single ended input Programmable preamp gain Programmable ALC / noise gate in ADC path Low-noise bias supplied for microphone Other features: Digital playback limiter Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter On-chip PLL Low power, low voltage 2.5V to 3.6V (digital supplies: 1.71V to 3.6V) Power consumption <10mW all-on 48 kHz mode 28 lead SSOP package

The WM8510 is a low power, high quality mono codec with integrated support for one pseudo-differential and one single-ended input (handset mic and speaker mic), and includes drivers for speakers or headset. Separate microphone or earpiece amplifiers are not required. Advanced Delta Sigma converters are used, along with digital decimation and interpolation filters, to give high quality audio at sample rates from 8 to 48 kHz. Additional digital filtering options are available in the A/D converter path to provide application filtering such as ‘wind noise reduction.’ An advanced mixed-signal ALC function with noise gate is provided. An on-chip PLL is provided to generate the required Master Clock from an external reference clock. The PLL clock can also be output if required elsewhere in the system. Different sections of the chip can be powered down under software control by way of the selectable two or three wire control interface.

Features

Mono codec:

  • Audio sample rates:8, 11.025, 16, 22.05, 24, 32, 44.1, 48 kHz
  • DAC SNR 93 dB, THD -84 dB (‘A’-weighted @ 8 – 48 kHz)
  • ADC SNR 90 dB, THD -80 dB (‘A’-weighted @ 8 – 48 kHz)
  • On-chip headphone/speaker driver with ‘cap-less’ connect
    • 40mW output power into 16Ω / 3.3V SPKVDD
    • BTL speaker drive 0.8W into 8#8486; / 5V SPKVDD
  • Earpiece line output
  • Multiple analog inputs, plus analog bypass path (0 or -10 dB)
  • Mic Preamps
  • Two microphone interfaces
    • One pseudo-differential input with common mode rejection
    • One single ended input
    • Programmable preamp gain
    • Programmable ALC / noise gate in ADC path
  • Low-noise bias supplied for microphone

Other features:

  • Digital playback limiter
  • Programmable ADC high pass filter (wind noise reduction)
  • Programmable ADC notch filter
  • On-chip PLL
  • Low power, low voltage
    • 2.5V to 3.6V (digital supplies: 1.71V to 3.6V)
    • Power consumption <10mW all-on 48 kHz mode
    • 28 lead SSOP package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM8510
Product Name Mono 93/95 dB Codec with Speaker Driver
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details