Cirrus Logic, Inc. Datasheets for Audio Processor ICs
Audio processors IC are semiconductor devices used to detect, decode and process analog or digital audio.
Audio Processor ICs: Learn more
| Product Name | Notes |
|---|---|
| Cirrus Logic’s flagship CS3318 is an eight-channel, high-voltage, digitally controlled analog volume control IC that is the benchmark for audio quality, showcasing 127 dB dynamic range. The CS3318 operates from... | |
| CobraNet® technology has established itself as the product of choice for multi-vendor networked audio. The EV-2 provides a means of easily evaluating CM-2 CobraNet modules. It also provides an... | |
| CobraNet® technology, the de facto standard of digital audio networking technology from Cirrus Logic, has established itself as the product of choice for multivendor networked audio. The CM-2 is... | |
| For decades, CobraNet® technology has been a product of choice for multi-vendor networked audio. CM-1 is a DSP-based solution providing an interface in the form of a compact, low-power... | |
| The CS3310 is a complete stereo digital volume control designed specifically for audio systems. It features a 16-bit serial interface that controls two independent, low-distortion audio channels. The CS3310 includes... | |
| The CS4961xx family of ICs integrates Cirrus Logic’s highly regarded audio digital signal processor (DSP) with Cirrus Logic’s CobraNet® technology, which delivers uncompressed digital audio over Ethernet networks. The... | |
| The CS8406 is a digital audio transmitter that enables consumer and professional audio products to exchange 192 kHz S/PDIF and AES/EBU audio data. The CS8406 accepts and encodes audio and... | |
| The CS8415A is a monolithic CMOS device that receives and decodes one of seven channels of audio data according to the IEC-60958, S/PDIF, EIAJ CP1201, or AES3 standard. The CS8415A... | |
| The CS8416 is a digital audio receiver that supports sample rates up to 192 kHz. It enables consumer and professional audio products to exchange S/PDIF and AES/EBU audio data. An... | |
| The CS8421 is a 32-bit, 192 kHz, asynchronous, stereo sample-rate converter. Digital audio inputs and outputs can be 32-, 24-, 20-, or 16-bits. Input and output data can be completely... | |
| The CS8422 is a 24-bit, high performance, stereo asynchronous sample-rate converter with an integrated digital audio interface receiver that supports AES3 and S/PDIF interface standards. This integrated feature set removes... | |
| The CS8427 is a stereo, digital audio transceiver with AES3 and serial digital audio inputs and outputs, along with comprehensive control through a 4-wire microcontroller port. Channel status and user... | |
| The WM8804 is a high performance consumer mode S/PDIF transceiver with support for 1 received channel and 1 transmitted channel. A crystal derived, or externally provided high quality master clock... | |
| The WM8805 is a high-performance consumer mode S/PDIF transceiver with support for eight received channels and one transmitted channel. A crystal derived, or externally provided high quality master clock is... | |
| With CobraNet® technology, Audio manufacturers can now easily incorporate digital audio networking technology into their product designs. CobraNet technology from Cirrus Logic is available in the new CS1810xx Silicon... |