Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013341-CS8900A-CQZ
Packaging: Tray
Protocol: Ethernet
Standards: 10 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-LQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3V, 5V
Operating Supply Current: 95mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC LAN ETHERNET CTLR 5V 100LQFP
Ethernet Controller 10 Base-T PHY ISA Interface 100-LQFP (14x14)
IC LAN ETHERNET CTLR 5V 100LQFP
IC LAN ETHERNET CTLR 5V 100LQFP
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 013341-CS8900A-CQZ | CS8900A-CQZ | CS8900A-CQZ | CS8900A-CQZ | CS8900A-CQZ |
| Product Name | Interface - Interface - Controllers - CS8900A-CQZ | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Supply Voltage | Other; 3V~ 5V | Other; 3V, 5V | 5V; Other; 3V, 5V | 5V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; 100-LQFP (14x14) | QFP; 100-LQFP | QFP; LQFP; 100-LQFP | QFP; 100-LQFP | QFP |