Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163149-CS4299-BQZ
Series: SoundFusion
Packaging: Tray
Type: Audio, AC '97
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 4.75 V ~ 5.25 V
Resolution (Bits): 18 b, 20 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 80 / 85
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): CS4299-BQR; CS4299-BQZR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Audio, AC '97 Interface 18 b, 20 b Serial 48-LQFP (7x7)
Consumer Circuit, PQFP48, 9 X 9 MM, 1.4 MM HEIGHT, LEAD FREE, TQFP-48 Product overview: CS4299-BQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4299-BQZ can be used for catalog matching and distributor lookup.
Audio, AC '97 Interface 18 b, 20 b Serial 48-LQFP (7x7)
IC CODEC AC'97 W/SRC 48LQFP
Interface - CODECs IC AC'97 Codec with SRC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1163149-CS4299-BQZ | 598-1626-ND | 716-CS4299-BQZ | CS4299-BQZ | CS4299-BQZ | CS4299-BQZ |
| Product Name | Interface - Interface - CODECs - CS4299-BQZ | CODECS | Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | Serial | Serial |