Cirrus Logic, Inc. Interface - Interface - Specialized - CS8130-CS CS8130-CS

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 113956-CS8130-CS Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX3120EUA+; TFDS4400-TR3; CS8130-IS; CS8130-CS; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 113956-CS8130-CS Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX3120EUA+; TFDS4400-TR3; CS8130-IS; CS8130-CS; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CS8130-CS - 113956-CS8130-CS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CS8130-CS
113956-CS8130-CS
Interface - Interface - Specialized - CS8130-CS 113956-CS8130-CS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 113956-CS8130-CS Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): MAX3120EUA+; TFDS4400-TR3; CS8130-IS; CS8130-CS; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 113956-CS8130-CS
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3120EUA+; TFDS4400-TR3; CS8130-IS; CS8130-CS;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CS8130-CS
Integrated Circuits (ICs) - Interface - Specialized CS8130-CS
IC INTERFACE SPECIALIZED 20SSOP

IC INTERFACE SPECIALIZED 20SSOP

Supplier's Site
Specialized - CS8130-CS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CS8130-CS
Specialized CS8130-CS
Interface 20-SSOP

Interface 20-SSOP

Buy Now Datasheet
Interface - Specialized - CS8130-CS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CS8130-CS
Interface - Specialized CS8130-CS
IC INTERFACE SPECIALIZED 20SSOP

IC INTERFACE SPECIALIZED 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 113956-CS8130-CS CS8130-CS CS8130-CS CS8130-CS
Product Name Interface - Interface - Specialized - CS8130-CS Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 2.7 V ~ 5.5 V Other Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Interface - I/O Expanders - AAT4295IJS-T1 - 114119-AAT4295IJS-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SC70JW
View Details
5 suppliers