Consumer Circuit, 5 X 5 MM, LEAD FREE, MO-220, LQFN-40 Product overview: CS42L56-CNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L56-CNZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202875-CS42L56-CNZ
Type: Audio
Data Interface: I2C, SPI
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 95 / 99
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Analog Supply Voltage: 1.62 V to 2.75 V
Digital Supply Voltage: 1.62 V to 2.75 V
Alternative Parts (Cross-Reference): MAX98090AETL+T; CS42L56-CNZR; MAX98090AETL+;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Interface - CODECs IC 24Bit UltraLowPwr Ster Codec w/clH HP
IC CODEC STER H-HDPN AMP 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS42L56-CNZ | 202875-CS42L56-CNZ | CS42L56-CNZ | CS42L56-CNZ | CS42L56-CNZ | CS42L56-CNZ |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - CS42L56-CNZ | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface | Codec | Audio Codec | Sensor Interface; Codec |