Cirrus Logic, Inc. Audio Codec ’97 CS4297A

Description
The CS4297A audio codec is an AC ’97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4297A enables the design of PC 99-compliant desktop, portable, and entertainment PCs. Coupling the CS4297A with a PCI audio accelerator or core logic supporting the AC ’97 interface implements a cost-effective, superior-quality audio solution. The CS4297A surpasses PC 99 and AC ’97 2.1 audio quality standards. Windows® XP and 2000 drivers are available. Features AC ’97 2.1-compliant Meets or exceeds the Microsoft PC 99 audio performance requirements Industry-leading mixed-signal technology 20-bit stereo D/A converter; 18-bit stereo A/D converter Four analog, line-level stereo inputs: LINE_IN, CD, VIDEO, and AUX Two analog, line-level mono inputs: modem and internal PC beep Dual stereo line-level outputs for LINE_OUT and ALT_LINE_OUT Dual microphone inputs High-quality, pseudo-differential CD input S/PDIF digital audio output 3D stereo enhancement Extensive power-management support Package: 48-pin TQFP
Datasheet
Description
The CS4297A audio codec is an AC ’97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4297A enables the design of PC 99-compliant desktop, portable, and entertainment PCs. Coupling the CS4297A with a PCI audio accelerator or core logic supporting the AC ’97 interface implements a cost-effective, superior-quality audio solution. The CS4297A surpasses PC 99 and AC ’97 2.1 audio quality standards. Windows® XP and 2000 drivers are available. Features AC ’97 2.1-compliant Meets or exceeds the Microsoft PC 99 audio performance requirements Industry-leading mixed-signal technology 20-bit stereo D/A converter; 18-bit stereo A/D converter Four analog, line-level stereo inputs: LINE_IN, CD, VIDEO, and AUX Two analog, line-level mono inputs: modem and internal PC beep Dual stereo line-level outputs for LINE_OUT and ALT_LINE_OUT Dual microphone inputs High-quality, pseudo-differential CD input S/PDIF digital audio output 3D stereo enhancement Extensive power-management support Package: 48-pin TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Codec ’97 - CS4297A - Cirrus Logic, Inc.
Austin, TX, USA
Audio Codec ’97
CS4297A
Audio Codec ’97 CS4297A
The CS4297A audio codec is an AC ’97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4297A enables the design of PC 99-compliant desktop, portable, and entertainment PCs. Coupling the CS4297A with a PCI audio accelerator or core logic supporting the AC ’97 interface implements a cost-effective, superior-quality audio solution. The CS4297A surpasses PC 99 and AC ’97 2.1 audio quality standards. Windows® XP and 2000 drivers are available. Features AC ’97 2.1-compliant Meets or exceeds the Microsoft PC 99 audio performance requirements Industry-leading mixed-signal technology 20-bit stereo D/A converter; 18-bit stereo A/D converter Four analog, line-level stereo inputs: LINE_IN, CD, VIDEO, and AUX Two analog, line-level mono inputs: modem and internal PC beep Dual stereo line-level outputs for LINE_OUT and ALT_LINE_OUT Dual microphone inputs High-quality, pseudo-differential CD input S/PDIF digital audio output 3D stereo enhancement Extensive power-management support Package: 48-pin TQFP

The CS4297A audio codec is an AC ’97 2.1-compliant, stereo audio codec designed for PC multimedia systems. Using industry-leading Delta Sigma and mixed-signal technology, the CS4297A enables the design of PC 99-compliant desktop, portable, and entertainment PCs. Coupling the CS4297A with a PCI audio accelerator or core logic supporting the AC ’97 interface implements a cost-effective, superior-quality audio solution. The CS4297A surpasses PC 99 and AC ’97 2.1 audio quality standards. Windows® XP and 2000 drivers are available.

Features

  • AC ’97 2.1-compliant
  • Meets or exceeds the Microsoft PC 99 audio performance requirements
  • Industry-leading mixed-signal technology
  • 20-bit stereo D/A converter; 18-bit stereo A/D converter
  • Four analog, line-level stereo inputs: LINE_IN, CD, VIDEO, and AUX
  • Two analog, line-level mono inputs: modem and internal PC beep
  • Dual stereo line-level outputs for LINE_OUT and ALT_LINE_OUT
  • Dual microphone inputs
  • High-quality, pseudo-differential CD input
  • S/PDIF digital audio output
  • 3D stereo enhancement
  • Extensive power-management support
  • Package: 48-pin TQFP
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS4297A
Product Name Audio Codec ’97
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers