Cirrus Logic, Inc. Mono Codec with Video Buffer WM2002

Description
The WM2002 is a low power, high-quality stereo headphone driver, delivering Cirrus Logic’s patented ambient noise cancelation. The WM2002 supports analog playback or voice input, and analog microphones for noise cancelation. Designed for incorporation within a stand-alone headset or headphone, the Cirrus Logic ANC noise cancelation engine performs ambient noise cancelation during a voice call or during music playback. The WM2002 provides integrated power management, comprising a DC-DC converter, charge pump and LDO regulators. Different power supply configurations can be supported, including operation from a single cell AAA or AA battery, and other configurations using externally regulated supplies. System clocking is achieved using a crystal-controlled on-chip oscillator. An external clock can be connected directly, if available. The WM2002 is configured using programmable settings stored in an integrated non-volatile memory. The configuration stored in the OTP memory is enabled automatically at start-up. If required, the WM2002 can also be configured using register control accessed using a two-wire serial control interface. Features Cirrus Logic Active Noise Cancelation (ANC) >30 dB (peak), 25 dB (typical) ambient noise reduction* Wide noise cancelation bandwidth (40Hz to 4kHz)* Up to 3 banks of ANC coefficients can be programmed to support different operating conditions Audio inputs Up to 10 analog noise cancelation microphones 2 single-ended or 1 differential line input per channel Headphone driver (LDO4VOUT = 1.8V) 45mW per channel into 16ω load 22mW per channel into 32ω load Single-ended or differential (BTL) drive configuration -82 dB THD+N for differential (BTL) drive Integration On-chip DC-DC boost converter, charge-pump and LDOs Flexible power supply options, including single cell battery (1 x AAA battery) Internal crystal oscillator Miscellaneous Monitor pin to select mute / talk-through modes LED driver Tone generator for audible status indication Pop and click noise protection circuit RFI suppression 48-pin QFN package (7 x 7 x 0.75mm, 0.5mm pitch)
Datasheet
Description
The WM2002 is a low power, high-quality stereo headphone driver, delivering Cirrus Logic’s patented ambient noise cancelation. The WM2002 supports analog playback or voice input, and analog microphones for noise cancelation. Designed for incorporation within a stand-alone headset or headphone, the Cirrus Logic ANC noise cancelation engine performs ambient noise cancelation during a voice call or during music playback. The WM2002 provides integrated power management, comprising a DC-DC converter, charge pump and LDO regulators. Different power supply configurations can be supported, including operation from a single cell AAA or AA battery, and other configurations using externally regulated supplies. System clocking is achieved using a crystal-controlled on-chip oscillator. An external clock can be connected directly, if available. The WM2002 is configured using programmable settings stored in an integrated non-volatile memory. The configuration stored in the OTP memory is enabled automatically at start-up. If required, the WM2002 can also be configured using register control accessed using a two-wire serial control interface. Features Cirrus Logic Active Noise Cancelation (ANC) >30 dB (peak), 25 dB (typical) ambient noise reduction* Wide noise cancelation bandwidth (40Hz to 4kHz)* Up to 3 banks of ANC coefficients can be programmed to support different operating conditions Audio inputs Up to 10 analog noise cancelation microphones 2 single-ended or 1 differential line input per channel Headphone driver (LDO4VOUT = 1.8V) 45mW per channel into 16ω load 22mW per channel into 32ω load Single-ended or differential (BTL) drive configuration -82 dB THD+N for differential (BTL) drive Integration On-chip DC-DC boost converter, charge-pump and LDOs Flexible power supply options, including single cell battery (1 x AAA battery) Internal crystal oscillator Miscellaneous Monitor pin to select mute / talk-through modes LED driver Tone generator for audible status indication Pop and click noise protection circuit RFI suppression 48-pin QFN package (7 x 7 x 0.75mm, 0.5mm pitch)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mono Codec with Video Buffer - WM2002 - Cirrus Logic, Inc.
Austin, TX, USA
Mono Codec with Video Buffer
WM2002
Mono Codec with Video Buffer WM2002
The WM2002 is a low power, high-quality stereo headphone driver, delivering Cirrus Logic’s patented ambient noise cancelation. The WM2002 supports analog playback or voice input, and analog microphones for noise cancelation. Designed for incorporation within a stand-alone headset or headphone, the Cirrus Logic ANC noise cancelation engine performs ambient noise cancelation during a voice call or during music playback. The WM2002 provides integrated power management, comprising a DC-DC converter, charge pump and LDO regulators. Different power supply configurations can be supported, including operation from a single cell AAA or AA battery, and other configurations using externally regulated supplies. System clocking is achieved using a crystal-controlled on-chip oscillator. An external clock can be connected directly, if available. The WM2002 is configured using programmable settings stored in an integrated non-volatile memory. The configuration stored in the OTP memory is enabled automatically at start-up. If required, the WM2002 can also be configured using register control accessed using a two-wire serial control interface. Features Cirrus Logic Active Noise Cancelation (ANC) >30 dB (peak), 25 dB (typical) ambient noise reduction* Wide noise cancelation bandwidth (40Hz to 4kHz)* Up to 3 banks of ANC coefficients can be programmed to support different operating conditions Audio inputs Up to 10 analog noise cancelation microphones 2 single-ended or 1 differential line input per channel Headphone driver (LDO4VOUT = 1.8V) 45mW per channel into 16ω load 22mW per channel into 32ω load Single-ended or differential (BTL) drive configuration -82 dB THD+N for differential (BTL) drive Integration On-chip DC-DC boost converter, charge-pump and LDOs Flexible power supply options, including single cell battery (1 x AAA battery) Internal crystal oscillator Miscellaneous Monitor pin to select mute / talk-through modes LED driver Tone generator for audible status indication Pop and click noise protection circuit RFI suppression 48-pin QFN package (7 x 7 x 0.75mm, 0.5mm pitch)

The WM2002 is a low power, high-quality stereo headphone driver, delivering Cirrus Logic’s patented ambient noise cancelation. The WM2002 supports analog playback or voice input, and analog microphones for noise cancelation. Designed for incorporation within a stand-alone headset or headphone, the Cirrus Logic ANC noise cancelation engine performs ambient noise cancelation during a voice call or during music playback. The WM2002 provides integrated power management, comprising a DC-DC converter, charge pump and LDO regulators. Different power supply configurations can be supported, including operation from a single cell AAA or AA battery, and other configurations using externally regulated supplies. System clocking is achieved using a crystal-controlled on-chip oscillator. An external clock can be connected directly, if available. The WM2002 is configured using programmable settings stored in an integrated non-volatile memory. The configuration stored in the OTP memory is enabled automatically at start-up. If required, the WM2002 can also be configured using register control accessed using a two-wire serial control interface.

Features

  • Cirrus Logic Active Noise Cancelation (ANC)
    • >30 dB (peak), 25 dB (typical) ambient noise reduction*
    • Wide noise cancelation bandwidth (40Hz to 4kHz)*
    • Up to 3 banks of ANC coefficients can be programmed to support different operating conditions
  • Audio inputs
    • Up to 10 analog noise cancelation microphones
    • 2 single-ended or 1 differential line input per channel
  • Headphone driver (LDO4VOUT = 1.8V)
    • 45mW per channel into 16Ω load
    • 22mW per channel into 32Ω load
    • Single-ended or differential (BTL) drive configuration
    • -82 dB THD+N for differential (BTL) drive
  • Integration
    • On-chip DC-DC boost converter, charge-pump and LDOs
    • Flexible power supply options, including single cell battery (1 x AAA battery)
    • Internal crystal oscillator
  • Miscellaneous
    • Monitor pin to select mute / talk-through modes
    • LED driver
    • Tone generator for audible status indication
    • Pop and click noise protection circuit
    • RFI suppression
    • 48-pin QFN package (7 x 7 x 0.75mm, 0.5mm pitch)
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number WM2002
Product Name Mono Codec with Video Buffer
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers