Cirrus Logic, Inc. Interface - Interface - Controllers - CS8900A-IQZR CS8900A-IQZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916108-CS8900A-IQZR Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14) Package: 100-LQFP Package: Reel - TR Family Name: CS8900 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916108-CS8900A-IQZR Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14) Package: 100-LQFP Package: Reel - TR Family Name: CS8900 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CS8900A-IQZR - 916108-CS8900A-IQZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CS8900A-IQZR
916108-CS8900A-IQZR
Interface - Interface - Controllers - CS8900A-IQZR 916108-CS8900A-IQZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916108-CS8900A-IQZR Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14) Package: 100-LQFP Package: Reel - TR Family Name: CS8900 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916108-CS8900A-IQZR
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)
Package: 100-LQFP
Package: Reel - TR
Family Name: CS8900
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers - CS8900A-IQZR - ODG (Origin Data Global)
Shenzhen, China
Controllers
CS8900A-IQZR
Controllers CS8900A-IQZR
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site
Integrated Circuits (ICs) - Interface - Controllers - CS8900A-IQZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CS8900A-IQZR
Integrated Circuits (ICs) - Interface - Controllers CS8900A-IQZR
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site
Controllers - CS8900A-IQZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CS8900A-IQZR
Controllers CS8900A-IQZR
Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)

Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)

Buy Now
Interface - Controllers - CS8900A-IQZR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CS8900A-IQZR
Interface - Controllers CS8900A-IQZR
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 916108-CS8900A-IQZR CS8900A-IQZR CS8900A-IQZR CS8900A-IQZR CS8900A-IQZR
Product Name Interface - Interface - Controllers - CS8900A-IQZR Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 100-LQFP (14x14) QFP; 100-LQFP QFP QFP; LQFP; 100-LQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4657SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260826-SI32176-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers