Cirrus Logic, Inc. 48KHZ Interface Transceiver IC WM8350GEB/RV

Description
IC CODEC 48KHZ 129FBGA Product overview: WM8350GEB/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 48KHZ, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8350GEB/RV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CODEC 48KHZ 129FBGA Product overview: WM8350GEB/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 48KHZ, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8350GEB/RV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48KHZ Interface Transceiver IC - 716-WM8350GEB/RV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48KHZ Interface Transceiver IC
716-WM8350GEB/RV
48KHZ Interface Transceiver IC 716-WM8350GEB/RV
IC CODEC 48KHZ 129FBGA Product overview: WM8350GEB/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 48KHZ, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8350GEB/RV can be used for catalog matching and distributor lookup.

IC CODEC 48KHZ 129FBGA Product overview: WM8350GEB/RV from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 48KHZ, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-WM8350GEB/RV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - WM8350GEB/RV - 043715-WM8350GEB/RV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - WM8350GEB/RV
043715-WM8350GEB/RV
Interface - Interface - CODECs - WM8350GEB/RV 043715-WM8350GEB/RV
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 043715-WM8350GEB/RV Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Resolution (Bits): 12 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 95 / 95 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 129-BGA (7x7) Analog Supply Voltage: 2.5 V to 3.6 V Digital Supply Voltage: 1.71 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 043715-WM8350GEB/RV
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 95 / 95
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 129-BGA (7x7)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC CODEC 48KHZ 129FBGA

IC CODEC 48KHZ 129FBGA

Supplier's Site Datasheet
Interface - CODECs - WM8350GEB/RV - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
WM8350GEB/RV
Interface - CODECs WM8350GEB/RV
IC CODEC 48KHZ 129FBGA

IC CODEC 48KHZ 129FBGA

Supplier's Site Datasheet
CODECS - WM8350GEB/RV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 12 b 129-BGA (7x7)

Audio Interface 12 b 129-BGA (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-WM8350GEB/RV 043715-WM8350GEB/RV WM8350GEB/RV WM8350GEB/RV WM8350GEB/RV
Product Name 48KHZ Interface Transceiver IC Interface - Interface - CODECs - WM8350GEB/RV CODECS Interface - CODECs CODECS
Device Type Transceiver Audio Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906243 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details
SN54ACT04 Hex Inverters - 5962-8973401DA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1356505-74LVC1G3157GW-Q10H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers