Cirrus Logic, Inc. Six/Two Channel, 104 dB CS4245

Description
The CS4245 is a highly integrated stereo audio codec an integrated analog input selector on the front end to accommodate up to six stereo audio sources. Also included is a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing, click-free transitions to maintain sonic quality. One pair of inputs has a dedicated microphone pre-amplifier in its path that provides 32 dB of gain, and a low noise microphone bias supply is also available. The D/A converter includes digital attenuation, single ended inputs and outputs, and Popguard® technology for control of clicks and pops. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz Advanced multibit Delta Sigma architecture 104 dB dynamic range -95 dB ADC THD+N -90 dB DAC THD+N 6:1 input mux Up to six stereo input sources, pass-through mode Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing Microphone pre-amp with 32 dB gain and low-noise bias supply Digital volume control Popguard technology for control of clicks and pops Single-ended inputs and outputs 3.3 V or 5.0 V power supply Support for direct interface to logic levels from 1.8 V to 5 V Overflow detection Support for asynchronous A/D and D/A converter sample rates Pin-compatible with the CS5345 Package: 48-pin LQFP, lead-free assembly
Datasheet
Description
The CS4245 is a highly integrated stereo audio codec an integrated analog input selector on the front end to accommodate up to six stereo audio sources. Also included is a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing, click-free transitions to maintain sonic quality. One pair of inputs has a dedicated microphone pre-amplifier in its path that provides 32 dB of gain, and a low noise microphone bias supply is also available. The D/A converter includes digital attenuation, single ended inputs and outputs, and Popguard® technology for control of clicks and pops. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz Advanced multibit Delta Sigma architecture 104 dB dynamic range -95 dB ADC THD+N -90 dB DAC THD+N 6:1 input mux Up to six stereo input sources, pass-through mode Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing Microphone pre-amp with 32 dB gain and low-noise bias supply Digital volume control Popguard technology for control of clicks and pops Single-ended inputs and outputs 3.3 V or 5.0 V power supply Support for direct interface to logic levels from 1.8 V to 5 V Overflow detection Support for asynchronous A/D and D/A converter sample rates Pin-compatible with the CS5345 Package: 48-pin LQFP, lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Six/Two Channel, 104 dB - CS4245 - Cirrus Logic, Inc.
Austin, TX, USA
Six/Two Channel, 104 dB
CS4245
Six/Two Channel, 104 dB CS4245
The CS4245 is a highly integrated stereo audio codec an integrated analog input selector on the front end to accommodate up to six stereo audio sources. Also included is a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing, click-free transitions to maintain sonic quality. One pair of inputs has a dedicated microphone pre-amplifier in its path that provides 32 dB of gain, and a low noise microphone bias supply is also available. The D/A converter includes digital attenuation, single ended inputs and outputs, and Popguard® technology for control of clicks and pops. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz Advanced multibit Delta Sigma architecture 104 dB dynamic range -95 dB ADC THD+N -90 dB DAC THD+N 6:1 input mux Up to six stereo input sources, pass-through mode Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing Microphone pre-amp with 32 dB gain and low-noise bias supply Digital volume control Popguard technology for control of clicks and pops Single-ended inputs and outputs 3.3 V or 5.0 V power supply Support for direct interface to logic levels from 1.8 V to 5 V Overflow detection Support for asynchronous A/D and D/A converter sample rates Pin-compatible with the CS5345 Package: 48-pin LQFP, lead-free assembly

The CS4245 is a highly integrated stereo audio codec an integrated analog input selector on the front end to accommodate up to six stereo audio sources. Also included is a programmable gain amplifier (PGA) capable of ±12 dB of analog gain in 0.5 dB step sizes with zero-crossing, click-free transitions to maintain sonic quality. One pair of inputs has a dedicated microphone pre-amplifier in its path that provides 32 dB of gain, and a low noise microphone bias supply is also available. The D/A converter includes digital attenuation, single ended inputs and outputs, and Popguard® technology for control of clicks and pops.

Features

  • Complete stereo codec
  • 24-bit conversion
  • System sampling rates up to 192 kHz
  • Advanced multibit Delta Sigma architecture
  • 104 dB dynamic range
  • -95 dB ADC THD+N
  • -90 dB DAC THD+N
  • 6:1 input mux
    • Up to six stereo input sources, pass-through mode
  • Programmable gain amplifier: ±12 dB gain, 0.5 dB step sizes with zero crossing
  • Microphone pre-amp with 32 dB gain and low-noise bias supply
  • Digital volume control
  • Popguard technology for control of clicks and pops
  • Single-ended inputs and outputs
  • 3.3 V or 5.0 V power supply
  • Support for direct interface to logic levels from 1.8 V to 5 V
  • Overflow detection
  • Support for asynchronous A/D and D/A converter sample rates
  • Pin-compatible with the CS5345
  • Package: 48-pin LQFP, lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS4245
Product Name Six/Two Channel, 104 dB
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899805P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 74ALVCH16373DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260796-SI32260-C-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers