Cirrus Logic, Inc. 105 dB Codecs with Volume Control CS4224

Description
The CS4223 and CS4224 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4223/24 devices are notable for their low power consumption. A selectable de-emphasis filter for 32 kHz, 44.1 kHz, and 48 kHz sample rates is also included. The CS4224 includes an analog volume control capable of 113.5 dB attenuation in 0.5 dB steps. The analog volume control architecture preserves dynamic range during attenuation. Volume control changes are implemented using a soft ramping or zero crossing technique. Applications include digital effects processors, DAT (digital audio tape), and multitrack recorders. Features 105 dB dynamic range A/D converters 105 dB dynamic range D/A converters 110 dB D/A converter signal-to-noise ratio (EIAJ) Analog volume control (CS4224 only) Differential inputs/outputs On-chip anti-aliasing and output smoothing filters De-emphasis for 32 kHz, 44.1 kHz, and 48 kHz Supports master and slave modes On-chip crystal oscillator 3 V to 5 V digital interface Single 5 V power supply Package: 28-pin SSOP
Datasheet
Description
The CS4223 and CS4224 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4223/24 devices are notable for their low power consumption. A selectable de-emphasis filter for 32 kHz, 44.1 kHz, and 48 kHz sample rates is also included. The CS4224 includes an analog volume control capable of 113.5 dB attenuation in 0.5 dB steps. The analog volume control architecture preserves dynamic range during attenuation. Volume control changes are implemented using a soft ramping or zero crossing technique. Applications include digital effects processors, DAT (digital audio tape), and multitrack recorders. Features 105 dB dynamic range A/D converters 105 dB dynamic range D/A converters 110 dB D/A converter signal-to-noise ratio (EIAJ) Analog volume control (CS4224 only) Differential inputs/outputs On-chip anti-aliasing and output smoothing filters De-emphasis for 32 kHz, 44.1 kHz, and 48 kHz Supports master and slave modes On-chip crystal oscillator 3 V to 5 V digital interface Single 5 V power supply Package: 28-pin SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
105 dB Codecs with Volume Control - CS4224 - Cirrus Logic, Inc.
Austin, TX, USA
105 dB Codecs with Volume Control
CS4224
105 dB Codecs with Volume Control CS4224
The CS4223 and CS4224 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4223/24 devices are notable for their low power consumption. A selectable de-emphasis filter for 32 kHz, 44.1 kHz, and 48 kHz sample rates is also included. The CS4224 includes an analog volume control capable of 113.5 dB attenuation in 0.5 dB steps. The analog volume control architecture preserves dynamic range during attenuation. Volume control changes are implemented using a soft ramping or zero crossing technique. Applications include digital effects processors, DAT (digital audio tape), and multitrack recorders. Features 105 dB dynamic range A/D converters 105 dB dynamic range D/A converters 110 dB D/A converter signal-to-noise ratio (EIAJ) Analog volume control (CS4224 only) Differential inputs/outputs On-chip anti-aliasing and output smoothing filters De-emphasis for 32 kHz, 44.1 kHz, and 48 kHz Supports master and slave modes On-chip crystal oscillator 3 V to 5 V digital interface Single 5 V power supply Package: 28-pin SSOP

The CS4223 and CS4224 are highly integrated, high-performance, 24-bit audio codecs that provide stereo analog-to-digital (A/D) and stereo digital-to-analog (D/A) converters that use Delta-Sigma conversion techniques. Operating from a single 5 V power supply, the CS4223/24 devices are notable for their low power consumption. A selectable de-emphasis filter for 32 kHz, 44.1 kHz, and 48 kHz sample rates is also included. The CS4224 includes an analog volume control capable of 113.5 dB attenuation in 0.5 dB steps. The analog volume control architecture preserves dynamic range during attenuation. Volume control changes are implemented using a soft ramping or zero crossing technique. Applications include digital effects processors, DAT (digital audio tape), and multitrack recorders.

Features

  • 105 dB dynamic range A/D converters
  • 105 dB dynamic range D/A converters
  • 110 dB D/A converter signal-to-noise ratio (EIAJ)
  • Analog volume control (CS4224 only)
  • Differential inputs/outputs
  • On-chip anti-aliasing and output smoothing filters
  • De-emphasis for 32 kHz, 44.1 kHz, and 48 kHz
  • Supports master and slave modes
  • On-chip crystal oscillator
  • 3 V to 5 V digital interface
  • Single 5 V power supply
  • Package: 28-pin SSOP
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS4224
Product Name 105 dB Codecs with Volume Control
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Controllers - ADM6918ABT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers
Interface - CODECs - TP13057AN - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
View Details
Interface Transceiver IC - 722-SI2404-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers