Cirrus Logic, Inc. Interface - Interface - Controllers - CS8900A-CQ3Z CS8900A-CQ3Z

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013342-CS8900A-CQ3Z Packaging: Bulk Protocol: Ethernet Standards: 10 Base-T PHY Family Name: CS8900A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-LQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3V, 5V Operating Supply Current: 95mA Alternative Parts (Cross-Reference): DA82562ET829706 ; EP82562ET SL7RM; HL82576EB SLB7L; NHI350AM2 SLJ3R; Introduction Date: August 28, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013342-CS8900A-CQ3Z Packaging: Bulk Protocol: Ethernet Standards: 10 Base-T PHY Family Name: CS8900A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-LQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3V, 5V Operating Supply Current: 95mA Alternative Parts (Cross-Reference): DA82562ET829706 ; EP82562ET SL7RM; HL82576EB SLB7L; NHI350AM2 SLJ3R; Introduction Date: August 28, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CS8900A-CQ3Z - 013342-CS8900A-CQ3Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CS8900A-CQ3Z
013342-CS8900A-CQ3Z
Interface - Interface - Controllers - CS8900A-CQ3Z 013342-CS8900A-CQ3Z
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013342-CS8900A-CQ3Z Packaging: Bulk Protocol: Ethernet Standards: 10 Base-T PHY Family Name: CS8900A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 100-LQFP (14x14) Purpose: Controller Supply Voltage - Operating: 3V, 5V Operating Supply Current: 95mA Alternative Parts (Cross-Reference): DA82562ET829706 ; EP82562ET SL7RM; HL82576EB SLB7L; NHI350AM2 SLJ3R; Introduction Date: August 28, 1997 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013342-CS8900A-CQ3Z
Packaging: Bulk
Protocol: Ethernet
Standards: 10 Base-T PHY
Family Name: CS8900A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-LQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3V, 5V
Operating Supply Current: 95mA
Alternative Parts (Cross-Reference): DA82562ET829706 ; EP82562ET SL7RM; HL82576EB SLB7L; NHI350AM2 SLJ3R;
Introduction Date: August 28, 1997
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CS8900A-CQ3Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CS8900A-CQ3Z
Integrated Circuits (ICs) - Interface - Controllers CS8900A-CQ3Z
IC LAN ETHERNET CTLR 3V 100LQFP

IC LAN ETHERNET CTLR 3V 100LQFP

Supplier's Site
Controllers - CS8900A-CQ3Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CS8900A-CQ3Z
Controllers CS8900A-CQ3Z
Ethernet Controller 10 Base-T PHY ISA Interface 100-LQFP (14x14)

Ethernet Controller 10 Base-T PHY ISA Interface 100-LQFP (14x14)

Buy Now
Interface - Controllers - CS8900A-CQ3Z - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CS8900A-CQ3Z
Interface - Controllers CS8900A-CQ3Z
IC LAN ETHERNET CTLR 3V 100LQFP

IC LAN ETHERNET CTLR 3V 100LQFP

Supplier's Site Datasheet
Controllers - CS8900A-CQ3Z - ODG (Origin Data Global)
Shenzhen, China
Controllers
CS8900A-CQ3Z
Controllers CS8900A-CQ3Z
IC LAN ETHERNET CTLR 3V 100LQFP

IC LAN ETHERNET CTLR 3V 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 013342-CS8900A-CQ3Z CS8900A-CQ3Z CS8900A-CQ3Z CS8900A-CQ3Z CS8900A-CQ3Z
Product Name Interface - Interface - Controllers - CS8900A-CQ3Z Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers
Supply Voltage Other; 3V~ 5V 5V; Other 5V; Other; 3V, 5V Other; 3V, 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 100-LQFP (14x14) QFP QFP; LQFP; 100-LQFP QFP; 100-LQFP QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer/line driver; 3-state - 74AHCT125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details