Cirrus Logic, Inc. Low Power Stereo Codec with Headphone Amplifier CS42L51

Description
The low power CS42L51 audio codec delivers excellent audio performance while maximizing battery life and minimizing end-product form factors. The CS42L51 operates from a single, 1.8 V power supply to optimize power consumption, yet deliver 46 mW into stereo 16 ohm headphones for a great listening experience. This 24-bit, 96 kHz stereo codec allows infinite sample rate adjustment between 4 kHz and 100 kHz and generates its own on-chip negative power supply voltage. Features Low power audio codec Stereo playback: 12.93 mW @ 1.8 V Stereo record and playback: 20 mW @ 1.8 V Operates from a single 1.8 V or 2.5 V supply Analog inputs 3:1 stereo input selector PGA, +12 dB to -3 dB in 0.5 dB steps +32 dB or +16 dB stereo microphone pre-amp with bias supply Automatic level control with overflow detection Analog outputs Configurable as stereo headphone or line level outputs Ground centered outputs – no DC blocking capacitors required Up to 88 mW into stereo 16 ω headphones (2.5 V) Up to 46 mW into stereo 16 ω headphones (1.8 V) Digital signal processing engine Digital bass and treble tone control Programmable peak signal detect and limiter Digital volume control with soft ramp and zero cross On-chip beep generation 98 dB dynamic range -88 dB THD+N (-75 dB with HP load) 24-bit conversion, up to 96 kHz sample rates Flexible power down management – chip/block selectable CS42L51, 32L-QFN, lead-free assembly
Datasheet
Description
The low power CS42L51 audio codec delivers excellent audio performance while maximizing battery life and minimizing end-product form factors. The CS42L51 operates from a single, 1.8 V power supply to optimize power consumption, yet deliver 46 mW into stereo 16 ohm headphones for a great listening experience. This 24-bit, 96 kHz stereo codec allows infinite sample rate adjustment between 4 kHz and 100 kHz and generates its own on-chip negative power supply voltage. Features Low power audio codec Stereo playback: 12.93 mW @ 1.8 V Stereo record and playback: 20 mW @ 1.8 V Operates from a single 1.8 V or 2.5 V supply Analog inputs 3:1 stereo input selector PGA, +12 dB to -3 dB in 0.5 dB steps +32 dB or +16 dB stereo microphone pre-amp with bias supply Automatic level control with overflow detection Analog outputs Configurable as stereo headphone or line level outputs Ground centered outputs – no DC blocking capacitors required Up to 88 mW into stereo 16 ω headphones (2.5 V) Up to 46 mW into stereo 16 ω headphones (1.8 V) Digital signal processing engine Digital bass and treble tone control Programmable peak signal detect and limiter Digital volume control with soft ramp and zero cross On-chip beep generation 98 dB dynamic range -88 dB THD+N (-75 dB with HP load) 24-bit conversion, up to 96 kHz sample rates Flexible power down management – chip/block selectable CS42L51, 32L-QFN, lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Stereo Codec with Headphone Amplifier - CS42L51 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power Stereo Codec with Headphone Amplifier
CS42L51
Low Power Stereo Codec with Headphone Amplifier CS42L51
The low power CS42L51 audio codec delivers excellent audio performance while maximizing battery life and minimizing end-product form factors. The CS42L51 operates from a single, 1.8 V power supply to optimize power consumption, yet deliver 46 mW into stereo 16 ohm headphones for a great listening experience. This 24-bit, 96 kHz stereo codec allows infinite sample rate adjustment between 4 kHz and 100 kHz and generates its own on-chip negative power supply voltage. Features Low power audio codec Stereo playback: 12.93 mW @ 1.8 V Stereo record and playback: 20 mW @ 1.8 V Operates from a single 1.8 V or 2.5 V supply Analog inputs 3:1 stereo input selector PGA, +12 dB to -3 dB in 0.5 dB steps +32 dB or +16 dB stereo microphone pre-amp with bias supply Automatic level control with overflow detection Analog outputs Configurable as stereo headphone or line level outputs Ground centered outputs – no DC blocking capacitors required Up to 88 mW into stereo 16 ω headphones (2.5 V) Up to 46 mW into stereo 16 ω headphones (1.8 V) Digital signal processing engine Digital bass and treble tone control Programmable peak signal detect and limiter Digital volume control with soft ramp and zero cross On-chip beep generation 98 dB dynamic range -88 dB THD+N (-75 dB with HP load) 24-bit conversion, up to 96 kHz sample rates Flexible power down management – chip/block selectable CS42L51, 32L-QFN, lead-free assembly

The low power CS42L51 audio codec delivers excellent audio performance while maximizing battery life and minimizing end-product form factors. The CS42L51 operates from a single, 1.8 V power supply to optimize power consumption, yet deliver 46 mW into stereo 16 ohm headphones for a great listening experience. This 24-bit, 96 kHz stereo codec allows infinite sample rate adjustment between 4 kHz and 100 kHz and generates its own on-chip negative power supply voltage.

Features

  • Low power audio codec
    • Stereo playback: 12.93 mW @ 1.8 V
    • Stereo record and playback: 20 mW @ 1.8 V
  • Operates from a single 1.8 V or 2.5 V supply
  • Analog inputs
    • 3:1 stereo input selector
    • PGA, +12 dB to -3 dB in 0.5 dB steps
    • +32 dB or +16 dB stereo microphone pre-amp with bias supply
    • Automatic level control with overflow detection
  • Analog outputs
    • Configurable as stereo headphone or line level outputs
    • Ground centered outputs – no DC blocking capacitors required
    • Up to 88 mW into stereo 16 Ω headphones (2.5 V)
    • Up to 46 mW into stereo 16 Ω headphones (1.8 V)
  • Digital signal processing engine
    • Digital bass and treble tone control
    • Programmable peak signal detect and limiter
    • Digital volume control with soft ramp and zero cross
    • On-chip beep generation
  • 98 dB dynamic range
  • -88 dB THD+N (-75 dB with HP load)
  • 24-bit conversion, up to 96 kHz sample rates
  • Flexible power down management – chip/block selectable
  • CS42L51, 32L-QFN, lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS42L51
Product Name Low Power Stereo Codec with Headphone Amplifier
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details