Cirrus Logic, Inc. Ultra Compact, Low Power Smart Codec with Dual Core DSP CS47L24

Description
The CS47L24 combines an advanced 300 MIPS dual core DSP with a high performance audio hub codec embedded with SoundClear® software technology to add “voice” to mobile, wearable and smart home devices. SoundClear Control enables 'always on' voice with the option of local command and control — all at power levels that are kind on battery life. This highly integrated IC features a variety of power efficient, fixed function, audio-processing blocks supported by a fully flexible, all digital mixing and routing engine with sample rate converters to provide design flexibility across a variety of platforms. The power, clocking and output driver architectures of the CS47L24 are designed to maximize battery life for voice, music and standby modes using 1.8 V and 1.2 V external supplies. Features 300 MIPS, 300MMAC dual-core audio-signal processor Enhanced DRE processing (eDRE) for 121dB SNR Fixed function signal-processing functions Multi-channel asynchronous sample-rate conversion Integrated multi-channel 24-bit hi-fi audio hub codec Four digital microphone inputs (two stereo interfaces) Stereo headphone/earpiece/l ine output driver Mono 2 W Class D speaker output driver Three full digital audio interfaces Flexible clocking, derived from MCLKn or AIFn Two low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz Configurable functions on two GPIO pins Integrated regulators and charge pumps Small WCSP package, 0.4-mm ball array
Datasheet
Description
The CS47L24 combines an advanced 300 MIPS dual core DSP with a high performance audio hub codec embedded with SoundClear® software technology to add “voice” to mobile, wearable and smart home devices. SoundClear Control enables 'always on' voice with the option of local command and control — all at power levels that are kind on battery life. This highly integrated IC features a variety of power efficient, fixed function, audio-processing blocks supported by a fully flexible, all digital mixing and routing engine with sample rate converters to provide design flexibility across a variety of platforms. The power, clocking and output driver architectures of the CS47L24 are designed to maximize battery life for voice, music and standby modes using 1.8 V and 1.2 V external supplies. Features 300 MIPS, 300MMAC dual-core audio-signal processor Enhanced DRE processing (eDRE) for 121dB SNR Fixed function signal-processing functions Multi-channel asynchronous sample-rate conversion Integrated multi-channel 24-bit hi-fi audio hub codec Four digital microphone inputs (two stereo interfaces) Stereo headphone/earpiece/l ine output driver Mono 2 W Class D speaker output driver Three full digital audio interfaces Flexible clocking, derived from MCLKn or AIFn Two low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz Configurable functions on two GPIO pins Integrated regulators and charge pumps Small WCSP package, 0.4-mm ball array
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact, Low Power Smart Codec with Dual Core DSP - CS47L24 - Cirrus Logic, Inc.
Austin, TX, USA
Ultra Compact, Low Power Smart Codec with Dual Core DSP
CS47L24
Ultra Compact, Low Power Smart Codec with Dual Core DSP CS47L24
The CS47L24 combines an advanced 300 MIPS dual core DSP with a high performance audio hub codec embedded with SoundClear® software technology to add “voice” to mobile, wearable and smart home devices. SoundClear Control enables 'always on' voice with the option of local command and control — all at power levels that are kind on battery life. This highly integrated IC features a variety of power efficient, fixed function, audio-processing blocks supported by a fully flexible, all digital mixing and routing engine with sample rate converters to provide design flexibility across a variety of platforms. The power, clocking and output driver architectures of the CS47L24 are designed to maximize battery life for voice, music and standby modes using 1.8 V and 1.2 V external supplies. Features 300 MIPS, 300MMAC dual-core audio-signal processor Enhanced DRE processing (eDRE) for 121dB SNR Fixed function signal-processing functions Multi-channel asynchronous sample-rate conversion Integrated multi-channel 24-bit hi-fi audio hub codec Four digital microphone inputs (two stereo interfaces) Stereo headphone/earpiece/l ine output driver Mono 2 W Class D speaker output driver Three full digital audio interfaces Flexible clocking, derived from MCLKn or AIFn Two low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz Configurable functions on two GPIO pins Integrated regulators and charge pumps Small WCSP package, 0.4-mm ball array

The CS47L24 combines an advanced 300 MIPS dual core DSP with a high performance audio hub codec embedded with SoundClear® software technology to add “voice” to mobile, wearable and smart home devices. SoundClear Control enables 'always on' voice with the option of local command and control — all at power levels that are kind on battery life. This highly integrated IC features a variety of power efficient, fixed function, audio-processing blocks supported by a fully flexible, all digital mixing and routing engine with sample rate converters to provide design flexibility across a variety of platforms. The power, clocking and output driver architectures of the CS47L24 are designed to maximize battery life for voice, music and standby modes using 1.8 V and 1.2 V external supplies.

Features

  • 300 MIPS, 300MMAC dual-core audio-signal processor
  • Enhanced DRE processing (eDRE) for 121dB SNR
  • Fixed function signal-processing functions
  • Multi-channel asynchronous sample-rate conversion
  • Integrated multi-channel 24-bit hi-fi audio hub codec
  • Four digital microphone inputs (two stereo interfaces)
  • Stereo headphone/earpiece/line output driver
  • Mono 2 W Class D speaker output driver
  • Three full digital audio interfaces
  • Flexible clocking, derived from MCLKn or AIFn
  • Two low power frequency-locked loops (FLLs) support reference clocks down to 32 kHz
  • Configurable functions on two GPIO pins
  • Integrated regulators and charge pumps
  • Small WCSP package, 0.4-mm ball array
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS47L24
Product Name Ultra Compact, Low Power Smart Codec with Dual Core DSP
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS71202EPAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Power Switch ICs - 7512967P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details