Cirrus Logic, Inc. Embedded - Embedded - DSP (Digital Signal Processors) - CS47048C-CQZR CS47048C-CQZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030396-CS47048C-CQZ R Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 150MHz On-Chip RAM: 128kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (16x16) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030396-CS47048C-CQZ R Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 150MHz On-Chip RAM: 128kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (16x16) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - CS47048C-CQZR - 1030396-CS47048C-CQZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS47048C-CQZR
1030396-CS47048C-CQZR
Embedded - Embedded - DSP (Digital Signal Processors) - CS47048C-CQZR 1030396-CS47048C-CQZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030396-CS47048C-CQZ R Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 150MHz On-Chip RAM: 128kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (16x16) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030396-CS47048C-CQZR
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 150MHz
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP (16x16)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1030396-CS47048C-CQZR
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - CS47048C-CQZR
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2457-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers