Consumer Circuit, PQFP48, LEAD FREE, MS-022, LQFP-48 Product overview: CS4245-CQZR from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4245-CQZR can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202870-CS4245-CQZR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 104 / 104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-LQFP
Analog Supply Voltage: 3.13 V to 5.25 V
Digital Supply Voltage: 3.13 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 24 b Serial 48-LQFP
Interface - CODECs IC 24-bit 192kHz Str Cdc w/PGA &Inpt Mux
Stereo Audio Interface 24 b Serial 48-LQFP
IC CODEC AUD STER 104DB 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-CS4245-CQZR | 202870-CS4245-CQZR | 598-CS4245-CQZRTR-ND | CS4245-CQZR | CS4245-CQZR | CS4245-CQZR |
| Product Name | Interface Transceiver IC | Interface - Interface - CODECs - CS4245-CQZR | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | LQFP | QFP; 48-LQFP | LQFP; 48-LQFP | LQFP-48 | QFP; LQFP; 48-LQFP |