Audio Interface 24 b Serial 64-LQFP (10x10)
24-Bit Audio Codec, 192KS/s, Serial, I2C, SPI, LQFP Product overview: CS42448-CQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42448-CQZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163142-CS42448-CQZ
Packaging: Tray
Type: Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 64-LQFP
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 5.25 V
Data Interface: Serial
Voltage - Supply, Digital: 3.14 V ~ 5.25 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 6 / 8
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 105 / 108 (Differential), 102 / 105 (Single-Ended)
Family Name: CS42448
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): CS42448-CQZR; CS42448-DQZR; CS42448-DQZ;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC CODEC 108DB 192KHZ 64LQFP
Audio Interface 24 b Serial 64-LQFP (10x10)
IC CODEC 108DB 192KHZ 64LQFP
Interface - CODECs 6-In 8-Out CODEC 108 dB 192 kHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-1033-ND | 716-CS42448-CQZ | 1163142-CS42448-CQZ | CS42448-CQZ | CS42448-CQZ | CS42448-CQZ | CS42448-CQZ |
| Product Name | CODECS | Interface Transceiver IC | Interface - Interface - CODECs - CS42448-CQZ | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Technology | SPI; I2C | Serial | |||||
| Device Type | Codec | Transceiver | Sensor Interface | Audio | Codec | Sensor Interface; Codec | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | LQFP; 64-LQFP | LQFP | QFP; 64-LQFP | QFP; LQFP; 64-LQFP | LQFP-64 |