Stereo Audio Interface 24 b Serial 28-SSOP
IC AUDIO CODEC STEREO 28SSOP
IC AUDIO CODEC STEREO 28SSOP
Stereo Audio Interface 24 b Serial 28-SSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CS4221-KSZ-ND | CS4221-KSZ | CS4221-KSZ | CS4221-KSZ |
| Product Name | CODECS | Interface - CODECs | CODECS | CODECS |
| Device Type | Codec | Sensor Interface; Codec | Stereo Audio | Codec |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP; 28-SSOP (0.209", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) |