Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Interface - CODECs IC 24-bit 192kHz Str Cdc w/PGA &Inpt Mux
Stereo Audio Interface 24 b Serial 32-QFN (5x5)
IC CODEC 24BIT 104DB 32-QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-CS4265-DNZRTR-ND | CS4265-DNZR | CS4265-DNZR | CS4265-DNZR |
| Product Name | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Technology | Serial | Serial | ||
| Device Type | Codec | Codec | Sensor Interface; Codec | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | 32-VFQFN Exposed Pad | QFN-32 | 32-VFQFN Exposed Pad |