Cirrus Logic, Inc. Interface - Interface - Controllers - CS8900A-CQZR CS8900A-CQZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771849-CS8900A-CQZR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3V, 5V Protocol: Ethernet Function: Controller Interface: ISA-BUS Standards: IEEE 802.3 Family Name: CS8900A Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 100-LQFP (16x16) Alternative Parts (Cross-Reference): LAN91C93I-MU; CS8900A-CQ; CS8900A-CQR; CS8900A-CQZ; Introduction Date: August 28, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771849-CS8900A-CQZR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3V, 5V Protocol: Ethernet Function: Controller Interface: ISA-BUS Standards: IEEE 802.3 Family Name: CS8900A Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 100-LQFP (16x16) Alternative Parts (Cross-Reference): LAN91C93I-MU; CS8900A-CQ; CS8900A-CQR; CS8900A-CQZ; Introduction Date: August 28, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CS8900A-CQZR - 771849-CS8900A-CQZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CS8900A-CQZR
771849-CS8900A-CQZR
Interface - Interface - Controllers - CS8900A-CQZR 771849-CS8900A-CQZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771849-CS8900A-CQZR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3V, 5V Protocol: Ethernet Function: Controller Interface: ISA-BUS Standards: IEEE 802.3 Family Name: CS8900A Categories: Integrated Circuits (ICs) Operating Supply Current: 60mA Manufacturer Package: 100-LQFP (16x16) Alternative Parts (Cross-Reference): LAN91C93I-MU; CS8900A-CQ; CS8900A-CQR; CS8900A-CQZ; Introduction Date: August 28, 1997 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771849-CS8900A-CQZR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Operating Supply Voltage: 3V, 5V
Protocol: Ethernet
Function: Controller
Interface: ISA-BUS
Standards: IEEE 802.3
Family Name: CS8900A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60mA
Manufacturer Package: 100-LQFP (16x16)
Alternative Parts (Cross-Reference): LAN91C93I-MU; CS8900A-CQ; CS8900A-CQR; CS8900A-CQZ;
Introduction Date: August 28, 1997
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - CS8900A-CQZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CS8900A-CQZR
Controllers CS8900A-CQZR
Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)

Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - CS8900A-CQZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CS8900A-CQZR
Integrated Circuits (ICs) - Interface - Controllers CS8900A-CQZR
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site
Interface - Controllers - CS8900A-CQZR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CS8900A-CQZR
Interface - Controllers CS8900A-CQZR
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 771849-CS8900A-CQZR CS8900A-CQZR CS8900A-CQZR CS8900A-CQZR
Product Name Interface - Interface - Controllers - CS8900A-CQZR Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3V~ 5V 5V; Other; 3V, 5V 5V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 963660-SI3019-F-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers