Cirrus Logic, Inc. CS8406-CSZR/B

Description
CS8406 - 192 kHz Digital Audio Interface Transmitter
Request a Quote Datasheet
Description
CS8406 - 192 kHz Digital Audio Interface Transmitter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS8406-CSZR/B - Rochester Electronics
Newburyport, MA, United States
CS8406 - 192 kHz Digital Audio Interface Transmitter

CS8406 - 192 kHz Digital Audio Interface Transmitter

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number CS8406-CSZR/B
Device Type Sensor Interface; Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1143063-SI32260-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers