Cirrus Logic, Inc. Low Power 4-In/6-Out HD Audio Codec with Headphone Amp CS4207

Description
The CS4207 is a highly integrated multi-channel low power HD audio codec featuring 192 kHz DACs, 96 kHz ADCs, 192 kHz S/PDIF transmitter and receiver, microphone preamp and bias voltage, and a ground centered headphone driver. Based on multibit, Delta Sigma modulation, it allows infinite sample rate adjustment between 32 kHz and 192 kHz. The ADC input path allows control of a number of features. The microphone input path includes a selectable programmable-gain pre-amplifier stage and a low noise MIC bias voltage supply. A GA is available for line and microphone inputs and provides analog gain with soft ramp and zero cross transitions. The ADC also features an additional digital volume attenuator with soft ramp transitions. Features Digital to Analog Features DAC1 (Headphone/Line Out) 101 dB dynamic range (A-wtd) -88 dB THD+N Headphone amplifier - GND centered Integrated negative voltage regulator No DC-blocking capacitor required 44 mW power/channel into 16 ω DAC2 & DAC3 (Line Outs) 110 dB dynamic range (A-wtd) -89 dB THD+N Differential balanced or single-ended Each DAC supports 32 kHz to 192 kHz sample rates independently. Digital volume control +6.0 dB to -57.5 dB in 0.5 dB steps Zero cross and/or soft ramp transitions Independent support of D0 and D3 power states for each DAC Fast D3 to D0 transition Audio playback in less than 50 ms Analog to Digital Features ADC1 & ADC2 105 dB dynamic range (A-wtd) -89 dB THD+N Differential balanced or single-ended inputs Analog programmable gain amplifier (PGA) ±12 dB, 1.0 dB steps, with zero cross transitions and mute MIC inputs Pre amplifier with selectable 0 dB, +10 dB, +20 dB, and +30 dB gain settings Programmable, low noise MIC bias level Each ADC supports 8 kHz to 96 kHz sample rates independently Additional digital attenuation control -13.0 dB to -51.0 dB in 1.0 dB steps Zero cross and/or soft ramp transitions Digital interface for two dual digital mic inputs Independent support of D0 and D3 power states for each ADC
Datasheet
Description
The CS4207 is a highly integrated multi-channel low power HD audio codec featuring 192 kHz DACs, 96 kHz ADCs, 192 kHz S/PDIF transmitter and receiver, microphone preamp and bias voltage, and a ground centered headphone driver. Based on multibit, Delta Sigma modulation, it allows infinite sample rate adjustment between 32 kHz and 192 kHz. The ADC input path allows control of a number of features. The microphone input path includes a selectable programmable-gain pre-amplifier stage and a low noise MIC bias voltage supply. A GA is available for line and microphone inputs and provides analog gain with soft ramp and zero cross transitions. The ADC also features an additional digital volume attenuator with soft ramp transitions. Features Digital to Analog Features DAC1 (Headphone/Line Out) 101 dB dynamic range (A-wtd) -88 dB THD+N Headphone amplifier - GND centered Integrated negative voltage regulator No DC-blocking capacitor required 44 mW power/channel into 16 ω DAC2 & DAC3 (Line Outs) 110 dB dynamic range (A-wtd) -89 dB THD+N Differential balanced or single-ended Each DAC supports 32 kHz to 192 kHz sample rates independently. Digital volume control +6.0 dB to -57.5 dB in 0.5 dB steps Zero cross and/or soft ramp transitions Independent support of D0 and D3 power states for each DAC Fast D3 to D0 transition Audio playback in less than 50 ms Analog to Digital Features ADC1 & ADC2 105 dB dynamic range (A-wtd) -89 dB THD+N Differential balanced or single-ended inputs Analog programmable gain amplifier (PGA) ±12 dB, 1.0 dB steps, with zero cross transitions and mute MIC inputs Pre amplifier with selectable 0 dB, +10 dB, +20 dB, and +30 dB gain settings Programmable, low noise MIC bias level Each ADC supports 8 kHz to 96 kHz sample rates independently Additional digital attenuation control -13.0 dB to -51.0 dB in 1.0 dB steps Zero cross and/or soft ramp transitions Digital interface for two dual digital mic inputs Independent support of D0 and D3 power states for each ADC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power 4-In/6-Out HD Audio Codec with Headphone Amp - CS4207 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power 4-In/6-Out HD Audio Codec with Headphone Amp
CS4207
Low Power 4-In/6-Out HD Audio Codec with Headphone Amp CS4207
The CS4207 is a highly integrated multi-channel low power HD audio codec featuring 192 kHz DACs, 96 kHz ADCs, 192 kHz S/PDIF transmitter and receiver, microphone preamp and bias voltage, and a ground centered headphone driver. Based on multibit, Delta Sigma modulation, it allows infinite sample rate adjustment between 32 kHz and 192 kHz. The ADC input path allows control of a number of features. The microphone input path includes a selectable programmable-gain pre-amplifier stage and a low noise MIC bias voltage supply. A GA is available for line and microphone inputs and provides analog gain with soft ramp and zero cross transitions. The ADC also features an additional digital volume attenuator with soft ramp transitions. Features Digital to Analog Features DAC1 (Headphone/Line Out) 101 dB dynamic range (A-wtd) -88 dB THD+N Headphone amplifier - GND centered Integrated negative voltage regulator No DC-blocking capacitor required 44 mW power/channel into 16 ω DAC2 & DAC3 (Line Outs) 110 dB dynamic range (A-wtd) -89 dB THD+N Differential balanced or single-ended Each DAC supports 32 kHz to 192 kHz sample rates independently. Digital volume control +6.0 dB to -57.5 dB in 0.5 dB steps Zero cross and/or soft ramp transitions Independent support of D0 and D3 power states for each DAC Fast D3 to D0 transition Audio playback in less than 50 ms Analog to Digital Features ADC1 & ADC2 105 dB dynamic range (A-wtd) -89 dB THD+N Differential balanced or single-ended inputs Analog programmable gain amplifier (PGA) ±12 dB, 1.0 dB steps, with zero cross transitions and mute MIC inputs Pre amplifier with selectable 0 dB, +10 dB, +20 dB, and +30 dB gain settings Programmable, low noise MIC bias level Each ADC supports 8 kHz to 96 kHz sample rates independently Additional digital attenuation control -13.0 dB to -51.0 dB in 1.0 dB steps Zero cross and/or soft ramp transitions Digital interface for two dual digital mic inputs Independent support of D0 and D3 power states for each ADC

The CS4207 is a highly integrated multi-channel low power HD audio codec featuring 192 kHz DACs, 96 kHz ADCs, 192 kHz S/PDIF transmitter and receiver, microphone preamp and bias voltage, and a ground centered headphone driver. Based on multibit, Delta Sigma modulation, it allows infinite sample rate adjustment between 32 kHz and 192 kHz. The ADC input path allows control of a number of features. The microphone input path includes a selectable programmable-gain pre-amplifier stage and a low noise MIC bias voltage supply. A GA is available for line and microphone inputs and provides analog gain with soft ramp and zero cross transitions. The ADC also features an additional digital volume attenuator with soft ramp transitions.

Features

Digital to Analog Features

  • DAC1 (Headphone/Line Out)
    • 101 dB dynamic range (A-wtd)
    • -88 dB THD+N
  • Headphone amplifier - GND centered
    • Integrated negative voltage regulator
    • No DC-blocking capacitor required
    • 44 mW power/channel into 16 Ω
  • DAC2 & DAC3 (Line Outs)
    • 110 dB dynamic range (A-wtd)
    • -89 dB THD+N
    • Differential balanced or single-ended
  • Each DAC supports 32 kHz to 192 kHz sample rates independently.
  • Digital volume control
    • +6.0 dB to -57.5 dB in 0.5 dB steps
    • Zero cross and/or soft ramp transitions
  • Independent support of D0 and D3 power states for each DAC
  • Fast D3 to D0 transition
    • Audio playback in less than 50 ms

Analog to Digital Features

  • ADC1 & ADC2
    • 105 dB dynamic range (A-wtd)
    • -89 dB THD+N
    • Differential balanced or single-ended inputs
    • Analog programmable gain amplifier (PGA) ±12 dB, 1.0 dB steps, with zero cross transitions and mute
  • MIC inputs
    • Pre amplifier with selectable 0 dB, +10 dB, +20 dB, and +30 dB gain settings
    • Programmable, low noise MIC bias level
  • Each ADC supports 8 kHz to 96 kHz sample rates independently
  • Additional digital attenuation control
    • -13.0 dB to -51.0 dB in 1.0 dB steps
    • Zero cross and/or soft ramp transitions
  • Digital interface for two dual digital mic inputs
  • Independent support of D0 and D3 power states for each ADC
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category IC Interfaces
Product Number CS4207
Product Name Low Power 4-In/6-Out HD Audio Codec with Headphone Amp
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32174-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers