IC PWR/ENERGY 1PH BIDIR 24SSOP Product overview: CS5460F-ISZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CS5460F-ISZ can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 080030-CS5460F-ISZ
Packaging: Tube/Rail
Type: Power Management
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Operating Supply Current: 2.9mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC PWR/ENERGY 1PH BIDIR 24SSOP
IC PWR/ENERGY 1PH BIDIR 24SSOP
IC PWR/ENERGY 1PH BIDIR 24SSOP
IC PWR/ENERGY 1PH BIDIR 24SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-CS5460F-ISZ | 080030-CS5460F-ISZ | CS5460F-ISZ | CS5460F-ISZ | CS5460F-ISZ | CS5460F-ISZ |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - CS5460F-ISZ | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Storage Interface | Power Management |