Cirrus Logic, Inc. Interface - Interface - Controllers - CS8900A-IQ3ZR CS8900A-IQ3ZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 811067-CS8900A-IQ3ZR Packaging: Reel Protocol: Ethernet Function: Controller Interface: ISA-BUS Current - Supply: 60mA Standards: IEEE 802.3 Supplier Device Package: 100-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V, 5V Part Number Series: CS8900A
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 811067-CS8900A-IQ3ZR Packaging: Reel Protocol: Ethernet Function: Controller Interface: ISA-BUS Current - Supply: 60mA Standards: IEEE 802.3 Supplier Device Package: 100-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V, 5V Part Number Series: CS8900A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CS8900A-IQ3ZR - 811067-CS8900A-IQ3ZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CS8900A-IQ3ZR
811067-CS8900A-IQ3ZR
Interface - Interface - Controllers - CS8900A-IQ3ZR 811067-CS8900A-IQ3ZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 811067-CS8900A-IQ3ZR Packaging: Reel Protocol: Ethernet Function: Controller Interface: ISA-BUS Current - Supply: 60mA Standards: IEEE 802.3 Supplier Device Package: 100-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V, 5V Part Number Series: CS8900A

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 811067-CS8900A-IQ3ZR
Packaging: Reel
Protocol: Ethernet
Function: Controller
Interface: ISA-BUS
Current - Supply: 60mA
Standards: IEEE 802.3
Supplier Device Package: 100-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V, 5V
Part Number Series: CS8900A

Buy Now Datasheet
Controllers CS8900A-IQ3ZR
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site
Controllers - CS8900A-IQ3ZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CS8900A-IQ3ZR
Controllers CS8900A-IQ3ZR
Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)

Ethernet Controller IEEE 802.3 ISA-BUS Interface 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - CS8900A-IQ3ZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CS8900A-IQ3ZR
Integrated Circuits (ICs) - Interface - Controllers CS8900A-IQ3ZR
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site
Interface - Controllers - CS8900A-IQ3ZR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CS8900A-IQ3ZR
Interface - Controllers CS8900A-IQ3ZR
IC LAN ETHERNET CTLR 5V 100LQFP

IC LAN ETHERNET CTLR 5V 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 811067-CS8900A-IQ3ZR CS8900A-IQ3ZR CS8900A-IQ3ZR CS8900A-IQ3ZR CS8900A-IQ3ZR
Product Name Interface - Interface - Controllers - CS8900A-IQ3ZR Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3V~ 5V Other; 3V, 5V 5V; Other; 3V, 5V 5V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C863ADM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP24
View Details
LVDS Interface Ics - 1906264 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details