Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 108650-CS4202-JQZ
Packaging: Tray
Type: Audio, AC '97
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 18, 20 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFP (9x9)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Audio, AC '97 Interface 18, 20 b Serial 48-TQFP (9x9)
Consumer Circuit, PQFP48, 9 X 9 MM, 1.40 MM HEIGHT, LEAD FREE, MS-022, TQFP-48 Product overview: CS4202-JQZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS4202-JQZ can be used for catalog matching and distributor lookup.
IC AUDIO CODEC 97 48TQFP
Audio, AC '97 Interface 18, 20 b Serial 48-TQFP (9x9)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 108650-CS4202-JQZ | 598-1181-ND | 716-CS4202-JQZ | CS4202-JQZ | CS4202-JQZ | CS4202-JQZ |
| Product Name | Interface - Interface - CODECs - CS4202-JQZ | CODECS | Interface Transceiver IC | CODECS | Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Codec | Transceiver | Audio, AC '97 | Sensor Interface; Codec | Codec |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; TQFP; 48-TQFP (9x9) | LQFP; 48-LQFP | TQFP | QFP; 48-LQFP | QFP; LQFP; 48-LQFP | |
| Technology | Serial | Serial |