Stereo Audio Interface 24 b Serial 40-QFN-EP (6x6)
Consumer Circuit, 6 X 6 MM, LEAD FREE, MO-220, QFN-40 Product overview: CS42L52-CNZ from Cirrus Logic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-CS42L52-CNZ can be used for catalog matching and distributor lookup.
Stereo Audio Interface 24 b Serial 40-QFN-EP (6x6)
IC CODEC STER HDPN & SPKR 40QFN
IC CODEC STER HDPN & SPKR 40QFN
Interface - CODECs Low Power Stereo CODEC w/ HP+Spkr Amp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 598-1628-5-ND | 716-CS42L52-CNZ | CS42L52-CNZ | CS42L52-CNZ | CS42L52-CNZ | CS42L52-CNZ |
| Product Name | CODECS | QFN Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Technology | Serial | Serial | ||||
| Device Type | Codec | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 40-QFN | QFN | 40-QFN | 40-QFN | QFN-40 |